EN
  • EN
  • DE

SN65HVD33DG4

Part No SN65HVD33DG4
Manufacturer Texas Instruments
Catalog Interface - Drivers, Receivers, Transceivers
Description IC TRANSCEIVER FULL 1/1 14SOIC / 1/1 Transceiver Full RS422, RS485 14-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface - Drivers, Receivers, Transceivers
Mfr Texas Instruments
Package Tube
Type Transceiver
Protocol RS422, RS485
Number of Drivers/Receivers 1/1
Duplex Full
Receiver Hysteresis 50 mV
Data Rate 23Mbps
Voltage - Supply 3V ~ 3.6V
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 14-SOIC (0.154", 3.90mm Width)
Supplier Device Package 14-SOIC
Base Product Number 65HVD33
Other Names 2156-SN65HVD33DG4,TEXTISSN65HVD33DG4
Standard Package 50
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1261234-SN65HVD33DG4
Ultra Librarian 3D Model Ultra Librarian SN65HVD33DG4 CAD Model

Description

SN65HVD33DG4 - Texas Instruments

The SN65HVD33DG4 is a robust, 3.3V differential bus transceiver from Texas Instruments, designed to meet the requirements of the RS-485 communication protocol. With its versatile features and reliable performance, this transceiver is ideally suited for industrial applications that demand high-speed data transmission and noise immunity.

Key Features:

  • Bus-Pin ESD Protection: The SN65HVD33DG4 offers an impressive Electrostatic Discharge (ESD) protection for bus pins, ensuring durability and resilience in harsh industrial environments.
  • Low Power Consumption: This device operates with a very low supply current, making it suitable for power-sensitive applications.
  • Wide Common-Mode Range: The transceiver's common-mode voltage range extends to 12V, which exceeds the industry standard of ±7V for RS-485 transceivers, thus enhancing data integrity in challenging electrical environments.
  • High Data Rates: It supports data rates up to 3.3 Mbps, enabling fast data communication for real-time applications.
  • Thermal Shutdown Protection: The built-in thermal shutdown protection feature prevents the device from overheating, thereby ensuring long-term reliability.

Applications:

The SN65HVD33DG4 is suitable for a range of applications, including but not limited to:

  • Industrial Control Systems
  • Building Automation
  • Networked Security Systems
  • Data Acquisition Systems
  • Point of Sale Equipment

Technical Specifications:

Parameter Value
Supply Voltage (VCC) 3.3V
Signaling Rate (Max) 3.3 Mbps
Operating Temperature Range -40°C to 85°C
Package Type SOIC (D)
ESD Protection ±15kV (Bus-Pin)

For engineers and designers looking for a reliable RS-485 communication solution, the SN65HVD33DG4 from Texas Instruments offers a blend of high-speed data transfer, low power consumption, and robust protection features, making it an excellent choice for a wide array of industrial applications.

You May Also Be Interested in

NXP / Nexperia
IC TRANSCEIVER HALF 2/2 14HVSON / 2/2 Transceiver Half CANbus 14-HVSON (3x4.5)
Lowest to $2.6277
Microchip Technology
IC TRANSCEIVER 1/1 8DIP
Lowest to $2.2849
Texas Instruments
IC TRANSCEIVER 1/1 8SOIC / 1/1 Transceiver CANbus 8-VSON (3x3)
Lowest to $1.3000
Maxim Integrated
IC TRANSCEIVER FULL 2/2 16SOIC / 2/2 Transceiver Full RS232 16-SOIC
Lowest to $0.9520
Sipex Corporation
RS-232 TRANSCEIVER
Lowest to $1.1130
Texas Instruments
IC TRANSCEIVER 1/1 8VSON / 1/1 Transceiver CANbus 8-VSON (3x3)
Lowest to $2.2658
Analog Devices Inc.
IC TRANSCEIVER HALF 1/1 16SOIC / 1/1 Transceiver Half RS422, RS485 16-SOIC
Lowest to $72.1805
Texas Instruments
IO-LINK DEVICE TRANSCEIVER WITH
Lowest to $3.8364
Union Semiconductor
3 DRIVER/5 RECEIVER RS 232 / 3/5 Transceiver Full RS232 28-TSSOP
Lowest to $0.9939

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess