The SN65HVD3082DR is a robust, high-performance product from Texas Instruments, a renowned global semiconductor company that designs, manufactures, tests and sells analog and embedded processing chips.
- Category: Interface ICs
- Applications: RS-485/RS-422 applications.
- Voltage Range: 3V to 3.6V.
- Data Rates: Support data rates up to 1 Mbps.
- Package: 8-pin SOIC package.
- Features: Differential line driver and a differential input receiver.
- Robustness: Designed to withstand electrostatic discharge (ESD) up to 15 kV.
- Protection: Thermal shutdown protection.
- Mode: Low-power standby mode.
- Feature: Fail-safe receiver.
- Applications: Can be used in a wide range of systems.