EN
  • EN
  • DE

SN65HVD3080EDGSR

Part No SN65HVD3080EDGSR
Manufacturer Texas Instruments
Catalog Interface - Drivers, Receivers, Transceivers
Description Single Transmitter/Receiver RS-422/RS-485 10-Pin VSSOP T/R / IC DVR/RCVR RS485 200KBPS 10MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Type Transceiver
Protocol RS422, RS485
Number of Drivers/Receivers 1/1
Duplex Full
Receiver Hysteresis 30mV
Data Rate 200kbps
Supply Voltage - Operating 4.5 V to 5.5 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 10-VSSOP
Win Source Part Number 082141-SN65HVD3080EDGSR
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name SN65HVD3080E
Introduction Date August 12, 2006
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian SN65HVD3080EDGSR CAD Model

Description

The SN65HVD3080EDGSR is a high-quality, robust product from Texas Instruments, a renowned global semiconductor company.

  • Family: RS-485/RS-422 family.
  • Design: Designed to meet the needs of balanced data transmission and robust noise immunity in harsh environments.
  • Type: Low-power differential line transceiver.
  • Supply Voltage: 3.3V.
  • Standards Compliance: TIA/EIA-485 and TIA/EIA-422 standards.
  • Communication: Full-duplex communication.
  • Data Rates: Supports data rates up to 1 Mbps.
  • Operating Environment: Harsh industrial environments.
  • Temperature Range: -40°C to 85°C.
  • Feature: Slew-rate limited driver.
  • Feature: Low-power standby mode.
  • Integration: High level of integration.
  • Feature: Integrated oscillator, a power-on reset circuit, and a low-power shutdown mode.
  • Function: Driver dominant time-out function.
  • Protection: Robust electrostatic discharge (ESD) protection.
  • ESD Protection: Up to 15 kV.
  • Package: Small VSSOP (DGK) package.
  • Compliance: RoHS compliant.

You May Also Be Interested in

Texas Instruments
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half CANbus 8-SOIC
Lowest to $1.0806
Texas Instruments
IC TRANSCEIVER 1/1 8VSON / 1/1 Transceiver CANbus 8-VSON (3x3)
Lowest to $2.2658
Renesas Electronics America
IC TRANSCEIVER FULL 2/2 16TSSOP / 2/2 Transceiver Full RS232 16-TSSOP
Need more? Email Us
Analog Devices Inc.
IC TRANSCEIVER HALF 1/1 16SOIC / 1/1 Transceiver Half RS422, RS485 16-SOIC
Lowest to $72.1805
Texas Instruments
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half CANbus 8-SOIC
Lowest to $1.1892
Texas Instruments
IO-LINK DEVICE TRANSCEIVER WITH
Lowest to $3.8364
Texas Instruments
IC TRANSCEIVER FULL 2/2 20SSOP / 2/2 Transceiver Full RS232 20-SSOP
Lowest to $2.7793
MaxLinear Inc
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half RS422, RS485 8-SOIC
Lowest to $4.2717
Sipex Corporation
RS-232 TRANSCEIVER
Lowest to $1.1130

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.3874 $55.4960
90+ $1.1384 $102.4560
140+ $1.1029 $154.4060
190+ $1.0673 $202.7870
245+ $1.0317 $252.7665
325+ $0.9250 $300.6250
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,350 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess