Product Overview: SN65HVD232D from Texas Instruments
The SN65HVD232D is a robust differential transceiver component from Texas Instruments, designed for bidirectional data communication on multipoint bus transmission lines. It is part of TI's industry-leading family of devices intended for use in applications implementing the Controller Area Network (CAN) protocol as specified in the ISO 11898 standard. This makes it an ideal choice for automotive applications, industrial automation, and any system requiring a high-speed, reliable communication network.
Key Features
- Bus-Pin ESD Protection: The SN65HVD232D offers exceptional Electrostatic Discharge (ESD) protection exceeding 16 kV on the bus pins, ensuring enhanced durability and reliability in harsh environments.
- Low Current Standby Mode: A key feature of this device is its low current standby mode (typical 370 µA), which is particularly beneficial for power-sensitive applications.
- Differential Signaling: This transceiver uses differential signaling to provide balanced transmission lines, which helps in reducing susceptibility to electromagnetic interference (EMI) and enhancing signal integrity over longer distances.
- High Speed: The device is capable of transmitting and receiving at speeds of up to 1 Mbps, making it suitable for high-speed data transfer requirements.
Applications
- Automotive Networks
- Industrial Control Systems
- Building Automation
- Medical Equipment
- Embedded Systems
Technical Specifications
- Supply Voltage Range: 3.0 V to 3.6 V
- Operating Temperature Range: -40°C to 85°C
- Package: The SN65HVD232D is offered in an 8-pin SOIC package, providing a compact footprint for space-constrained applications.
The SN65HVD232D transceiver from Texas Instruments stands out for its robustness, low-power operation, and high-speed capabilities. It is a reliable solution for designers and engineers looking to implement CAN-based communication networks in their systems. With its advanced protection features and compliance with the ISO 11898 standard, the SN65HVD232D ensures secure and efficient data transmission for a wide array of electronic applications.