EN
  • EN
  • DE

SN65HVD1782QDRQ1

Part No SN65HVD1782QDRQ1
Manufacturer Texas Instruments
Catalog Interface - Drivers, Receivers, Transceivers
Description IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half RS422, RS485 8-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface - Drivers, Receivers, Transceivers
Mfr Texas Instruments
Series Automotive, AEC-Q100
Package Tape & Reel
Type Transceiver
Protocol RS422, RS485
Number of Drivers/Receivers 1/1
Duplex Half
Receiver Hysteresis 50 mV
Data Rate 10Mbps
Voltage - Supply 3.3V ~ 5V
Temperature Range - Operating -40°C ~ 125°C
Mounting SMD (SMT)
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SOIC
Base Product Number 65HVD1782
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 296-43745-6,TEXTISSN65HVD1782QDRQ1,296-43745-2,296-43745-1,2156-SN65HVD1782QDRQ1,-296-43745-1-ND
Standard Package 2,500
Win Source Part Number 1165156-SN65HVD1782QDRQ1
Ultra Librarian 3D Model Ultra Librarian SN65HVD1782QDRQ1 CAD Model

Description

Product Overview: SN65HVD1782QDRQ1 from Texas Instruments

The SN65HVD1782QDRQ1 is a robust differential transceiver component from Texas Instruments, designed to facilitate reliable communication in harsh industrial environments. This device is part of the SN65HVD178x family, which is known for its high performance in applications requiring differential signal transmission over a twisted pair network, such as in the case of RS-485 or RS-422 communication protocols.

Key Features

  • Bus-Pin ESD Protection: The SN65HVD1782QDRQ1 comes with an impressive Electrostatic Discharge (ESD) protection on the bus pins, exceeding the IEC 61000-4-2 (Level 4) standards.
  • Extended Common-Mode Range: It operates effectively over a common-mode voltage range of -12V to +12V, providing flexibility and reliability in electrically noisy environments.
  • Thermal Shutdown Protection: The device includes a thermal shutdown feature that prevents damage from overheating, ensuring the transceiver's longevity and consistent performance.
  • High Data Rate: With the capability to support data rates up to 50 Mbps, the SN65HVD1782QDRQ1 is suitable for high-speed data communication applications.
  • Low Power Consumption: It is designed for low-power operation, which makes it an ideal choice for power-sensitive applications.

Applications

The SN65HVD1782QDRQ1 is versatile and can be used in a wide range of applications, including industrial control systems, building automation, factory automation, and any other systems that require robust data communication with noise immunity. Its reliability and speed make it well-suited for modern industrial networks that demand high data integrity and uptime.

Quality and Reliability

Texas Instruments is known for its commitment to quality, and the SN65HVD1782QDRQ1 is no exception. It is built to meet or exceed the stringent requirements of the automotive industry, reflected in its 'Q1' suffix, denoting its status as a qualified automotive-grade component. This transceiver is designed to withstand the rigors of the automotive environment, making it a reliable choice for in-vehicle networks as well as other applications where reliability is paramount.

You May Also Be Interested in

Texas Instruments
OCTAL BUFFERS/DRIVERS WITH 3-STATE OUTPUTS | IC BUFFER INVERT 5.5V 20SO
Lowest to $0.9497
Exar Corporation
IC TXRX RS484 HALF DUPLEX 8DIP
Lowest to $0.9794
Exar Corporation
IC TXRX RS485 HALF DUPLEX 8SOIC
Lowest to $0.1859
Exar Corporation
+3.3V Low Power Half-Duplex RS-485 Transceivers with 10Mbps Data Rate
Need more? Email Us
Exar Corporation
Single Transmitter/Receiver RS-422/RS-485 8-Pin SOIC N / IC TXRX RS485/RS422 8SOIC
Lowest to $1.2272
Exar Corporation
+3.3V Low Power Quad RS-485/RS-422 Line Receivers
Need more? Email Us
Renesas Electronics America
1/8 Unit Load, 5V, Low Power, High Speed or Slew Rate Limited, RS-485/RS-422 Transceivers | IC TXRX RS485/422 5V LP 8-SOIC
Lowest to $2.2857
Intersil
IC TXRX DUAL RS-232 5V 16DIP
Lowest to $4.7066
Exar Corporation
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $5.6170 $50.5530
22+ $4.6088 $101.3936
34+ $4.4648 $151.8032
47+ $4.3208 $203.0776
60+ $4.1767 $250.6020
81+ $3.7447 $303.3207
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 23,800 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess