EN
  • EN
  • DE

SN65HVD1781AQDRQ1

Part No SN65HVD1781AQDRQ1
Manufacturer Texas Instruments
Catalog Interface - Drivers, Receivers, Transceivers
Description IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half RS422, RS485 8-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
Mfr Texas Instruments
Series Automotive, AEC-Q100
Package Tape & Reel
Product Status Active
Type Transceiver
Protocol RS422, RS485
Number of Drivers/Receivers 1/1
Duplex Half
Receiver Hysteresis 50 mV
Data Rate 1Mbps
Voltage - Supply 3.15V ~ 5.5V
Temperature Range - Operating -40°C ~ 125°C
Mounting Type Surface Mount
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SOIC
Base Product Number 65HVD1781
Standard Package 2,500 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 934464-SN65HVD1781AQDRQ1
Ultra Librarian 3D Model Ultra Librarian SN65HVD1781AQDRQ1 CAD Model

Description

Product Overview: SN65HVD1781AQDRQ1 from Texas Instruments

The SN65HVD1781AQDRQ1 is a robust and versatile differential bus transceiver from Texas Instruments designed to meet the stringent requirements of the automotive industry. This high-performance device is part of the SN65HVD17xx series, which is known for its exceptional reliability and signal integrity in harsh environments.

Key Features

  • Bus-Pin ESD Protection: The SN65HVD1781AQDRQ1 offers an impressive Electrostatic Discharge (ESD) protection for bus pins, ensuring the device's longevity and resilience against transient voltage spikes.
  • Extended Common-Mode Range: This transceiver operates effectively over a wide common-mode voltage range, which makes it suitable for noisy electrical environments commonly found in automotive applications.
  • Thermal Shutdown Protection: With built-in thermal shutdown protection, the device prevents overheating, thereby maintaining operational integrity and safety.
  • Low Standby Current: It features a low-power mode with a standby current that minimizes power consumption when the transceiver is not actively driving the bus.
  • High Data Rates: The device supports data rates up to 50 Mbps, providing the necessary speed for high-performance communication protocols.

Applications

The SN65HVD1781AQDRQ1 is ideal for a range of applications in the automotive sector, including but not limited to:

  • Controller Area Network (CAN) systems
  • DeviceNet applications
  • Automotive diagnostics
  • On-board communication networks

Quality and Reliability

With Texas Instruments' commitment to quality, the SN65HVD1781AQDRQ1 is designed to meet or exceed the requirements of the automotive industry. It is AEC-Q100 qualified, which signifies that it has passed stringent testing and is suitable for automotive applications. The device is also provided in a compact 8-pin SOIC package, which is ideal for space-constrained applications.

In summary, the SN65HVD1781AQDRQ1 from Texas Instruments is a high-quality, robust bus transceiver that provides reliable communication in automotive environments. Its protection features, low-power consumption, and high data rate capabilities make it an excellent choice for designers seeking a durable and efficient solution for vehicle communication systems.

You May Also Be Interested in

Intersil
IC 2DRVR/2RCVR RS232 5V 16-SOIC
Need more? Email Us
Texas Instruments
OCTAL BUFFERS/DRIVERS WITH 3-STATE OUTPUTS | IC BUFFER INVERT 5.5V 20SO
Lowest to $0.9497
Exar Corporation
IC TXRX RS485 HALF DUPLEX 8SOIC
Lowest to $0.1859
Exar Corporation
IC TXRX RS485 HALF DUPLEX 8DIP
Need more? Email Us
Exar Corporation
IC TXRX RS484 HALF DUPLEX 8SOIC
Lowest to $1.1375
Exar Corporation
Need more? Email Us
Exar Corporation
IC TXRX RS232/422/485 40QFN
Lowest to $91.1803
Exar Corporation
IC TXRX RS485 HALF DUPLEX 8SOIC
Lowest to $0.4627
Texas Instruments
2.5-V 460-kbps RS-232 TRANSCEIVER WITH ±15-kV ESD PROTECTION | IC RS232 2.5V IEC ESD 20-SSOP
Lowest to $3.4767

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.4195 $51.2925
32+ $3.2030 $102.4960
49+ $3.0948 $151.6452
70+ $2.8784 $201.4880
91+ $2.7702 $252.0882
113+ $2.6620 $300.8060
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,000 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess