EN
  • EN
  • DE

SN65HVD1474DR

Part No SN65HVD1474DR
Manufacturer Texas Instruments
Catalog Interface - Drivers, Receivers, Transceivers
Description IC RS485 TXRX 3.3 ESD 8SOIC / Single Transmitter/Receiver RS-485 8-Pin SOIC T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Type Transceiver
Protocol RS422, RS485
Number of Drivers/Receivers 1/1
Duplex Full
Receiver Hysteresis 70mV
Data Rate 20Mbps
Supply Voltage - Operating 3 V to 3.6 V
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 1098789-SN65HVD1474DR
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name SN65HVD1474
Introduction Date June 18, 2014
ECCN EAR99
Country of Origin Mexico
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian SN65HVD1474DR CAD Model

Description

The SN65HVD1474DR is a robust, high-performance transceiver module from Texas Instruments, designed to facilitate communication over RS-485 and RS-422 networks. This particular device is part of the industry-leading SN65HVD14x series that is known for its reliability and efficiency in enabling long-distance data transmission.

Key Features:

  • Bus-Pin ESD Protection: The SN65HVD1474DR offers an impressive Electrostatic Discharge (ESD) protection for bus pins, exceeding the IEC 61000-4-2 (Level 4) standards. This ensures the device's resilience and longevity in challenging environments.
  • High-Speed Data Transfer: With a signaling rate of up to 3 Mbps, this transceiver is capable of high-speed data communication, making it suitable for applications that require rapid data exchange.
  • Differential Output: The device features a differential output that exceeds the RS-485 requirements, providing a robust signal for reliable communication over long distances.
  • Thermal Shutdown Protection: The SN65HVD1474DR incorporates thermal shutdown protection to prevent damage from overheating, which is critical for maintaining the integrity of the transceiver under high-load conditions.
  • Low Power Consumption: It is designed for low power consumption, making it an energy-efficient choice for modern electronic systems.
  • Wide Supply Voltage Range: The transceiver operates over a wide supply voltage range from 3.3 V to 5 V, providing flexibility in various application scenarios and compatibility with a broad range of other components.

Applications:

The SN65HVD1474DR is ideal for a variety of applications that require robust and reliable communication over RS-485 or RS-422 networks. These include but are not limited to industrial control systems, building automation, networked security systems, and data acquisition units.

Package and Quality:

Encapsulated in an 8-pin SOIC package, the SN65HVD1474DR is designed for surface-mount technology (SMT), allowing for efficient assembly and integration into electronic systems. Texas Instruments' commitment to quality ensures that each transceiver meets the highest standards of performance and reliability.

You May Also Be Interested in

Cypress Semiconductor Corp
IC DRIVER 28PLCC / Driver Fibre Channel 28-PLCC (11.51x11.51)
Lowest to $127.2727
Microchip Technology
IC TRANSCEIVER 1/1 8DIP
Lowest to $2.2849
Renesas Electronics America
IC TRANSCEIVER FULL 2/2 16TSSOP / 2/2 Transceiver Full RS232 16-TSSOP
Need more? Email Us
Texas Instruments
IC TRANSCEIVER 1/1 8SOIC / 1/1 Transceiver CANbus 8-VSON (3x3)
Lowest to $1.3000
Analog Devices Inc.
IC TRANSCEIVER HALF 1/1 16SOIC / 1/1 Transceiver Half RS422, RS485 16-SOIC
Lowest to $72.1805
Analog Devices Inc.
IC TRANSCEIVER FULL 1/1 16SSOP / 1/1 Transceiver Full RS422, RS485 16-SSOP
Lowest to $10.5332
Analog Devices Inc.
IC TRANSCEIVER HALF 1/1 8DFN / 1/1 Transceiver Half RS422, RS485 8-DFN (3x3)
Lowest to $6.0853
Infineon Technologies
IC TRANSCEIVER 1/1 TSON-8 / 1/1 Transceiver CANbus PG-TSON-8-1
Lowest to $2.1292
Texas Instruments
IC TRANSCEIVER 1/1 8VSON / 1/1 Transceiver CANbus 8-VSON (3x3)
Lowest to $2.2658

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.9097 $55.3679
16+ $6.4900 $103.8400
24+ $6.2872 $150.8928
33+ $6.0844 $200.7852
43+ $5.8816 $252.9088
57+ $5.2732 $300.5724
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 22,497 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess