EN
  • EN
  • DE

SN65HVD10QPG4

Part No SN65HVD10QPG4
Manufacturer Texas Instruments
Catalog Interface - Drivers, Receivers, Transceivers
Description IC TRANSCEIVER HALF 1/1 8DIP / 1/1 Transceiver Half RS422, RS485 8-PDIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface - Drivers, Receivers, Transceivers
Mfr Texas Instruments
Package Tube
Product Status Obsolete
Type Transceiver
Protocol RS422, RS485
Number of Drivers/Receivers 1/1
Duplex Half
Receiver Hysteresis 35 mV
Data Rate 32Mbps
Voltage - Supply 3V ~ 3.6V
Temperature Range - Operating -40°C ~ 125°C
Mounting Type Through Hole
Package / Case 8-DIP (0.300", 7.62mm)
Supplier Device Package 8-PDIP
Base Product Number SN65H
Other Names SN65HVD10QPE4,SN65HVD10QPE4
Standard Package 150
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1261199-SN65HVD10QPG4
Ultra Librarian 3D Model Ultra Librarian SN65HVD10QPG4 CAD Model

Description

SN65HVD10QPG4 - Texas Instruments RS-485 Transceiver

The SN65HVD10QPG4 from Texas Instruments is a robust, 3.3V differential bus transceiver designed for RS-485 communication protocols. This integrated circuit (IC) is specifically engineered to operate in environments that require high-speed data transmission and reception while maintaining signal integrity over long cable runs.

Designed to be compliant with the TIA/EIA-485A standard, the SN65HVD10QPG4 supports bidirectional data communication on multipoint bus transmission lines. It is suitable for various applications, including industrial networks, building automation, and networked security systems, where a reliable data exchange is crucial.

Key Features:

  • Bus-Pin ESD Protection: The device offers an impressive Electrostatic Discharge (ESD) protection for bus pins, ensuring the device's longevity and reliability in harsh electrical environments.
  • Low Power Consumption: With a 3.3V supply voltage, the transceiver maintains low power dissipation, making it an energy-efficient choice for battery-powered and power-sensitive applications.
  • High Data Rate: Capable of operating at speeds up to 10 Mbps, the SN65HVD10QPG4 is ideal for applications requiring fast data throughput.
  • Differential Output: It features a differential line driver and receiver that offers balanced data transmission, which is less susceptible to noise and ensures data integrity.
  • Thermal Shutdown Protection: The built-in thermal shutdown feature prevents the device from overheating, enhancing the safety and durability of the system.
  • Wide Temperature Range: The device is operational over an industrial temperature range of -40°C to 85°C, allowing it to function reliably in extreme conditions.

The SN65HVD10QPG4 is available in a 14-pin TSSOP (Thin Shrink Small Outline Package) which is suitable for space-constrained applications. Its integrated fail-safe feature ensures that the receiver output remains in a high state if the bus is left floating or in the event of bus line failures, providing additional system robustness.

With its combination of speed, power efficiency, and robust protection features, the SN65HVD10QPG4 transceiver from Texas Instruments is an excellent choice for any design requiring reliable RS-485 communications.

You May Also Be Interested in

Texas Instruments
IC TRANSCEIVER HALF 8/8 64TSSOP / 8/8 Transceiver Half LVDS, Multipoint 64-TSSOP
Lowest to $6.9001
Microchip Technology
IC TRANSCEIVER 1/1 8DIP
Lowest to $2.2849
Infineon Technologies
IC TRANSCEIVER 1/1 TSON-8 / 1/1 Transceiver CANbus PG-TSON-8-1
Lowest to $2.1292
Texas Instruments
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half CANbus 8-SOIC
Lowest to $1.1892
Texas Instruments
IC TRANSCEIVER 1/1 8SOIC / 1/1 Transceiver CANbus 8-VSON (3x3)
Lowest to $1.3000
Texas Instruments
IC TRANSCEIVER FULL 2/2 20SSOP / 2/2 Transceiver Full RS232 20-SSOP
Lowest to $2.7793
Cypress Semiconductor Corp
IC DRIVER 28PLCC / Driver Fibre Channel 28-PLCC (11.51x11.51)
Lowest to $127.2727
Analog Devices Inc.
IC TRANSCEIVER FULL 1/1 16SSOP / 1/1 Transceiver Full RS422, RS485 16-SSOP
Lowest to $10.5332
ON Semiconductor
IC TRANSCEIVER 1/1 8SOIC
Lowest to $2.2913

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess