EN
  • EN
  • DE

SN65DPHY440SSRHRT

Part No SN65DPHY440SSRHRT
Manufacturer Texas Instruments
Catalog Linear - Video Processing
Description IC VIDEO RETIMER 28WQFN / Video Retimer IC I2C 28-WQFN (5.5x3.5) Package
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Video Processing
Mfr Texas Instruments
Package Tape & Reel
Product Status Active
Function Retimer
Applications Video Display
Control Interface I²C
Voltage - Supply 1.62V ~ 1.98V
Mounting Type Surface Mount
Package / Case 28-WFQFN Exposed Pad
Supplier Device Package 28-WQFN (5.5x3.5)
Base Product Number 65DPHY440
Standard Package 250 pcs
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 515530-SN65DPHY440SSRHRT
Ultra Librarian 3D Model Ultra Librarian SN65DPHY440SSRHRT CAD Model

Description

Introducing the SN65DPHY440SSRHRT from Texas Instruments

The SN65DPHY440SSRHRT is a cutting-edge interface chip designed by Texas Instruments (TI), a global leader in semiconductor solutions. This high-performance product is specifically engineered to meet the advanced requirements of today's fast-paced electronics industry, providing a reliable and efficient interface solution for a wide range of applications.

Key Features

  • High-Speed Data Transmission: The SN65DPHY440SSRHRT supports high-speed data rates, making it ideal for applications that require fast and efficient data transfer, such as high-resolution video streaming and rapid data communication between devices.
  • Robust Design: With a design that emphasizes durability and reliability, this product ensures a stable performance even in the most demanding environments. It is built to withstand the rigors of industrial applications, offering a long service life.
  • Energy Efficiency: TI's commitment to energy efficiency is evident in the SN65DPHY440SSRHRT, which is designed to operate with minimal power consumption, reducing the overall energy footprint of the devices it powers.
  • Compatibility: This interface chip offers excellent compatibility with a range of industry standards, ensuring seamless integration into existing systems and facilitating easy adoption for new designs.

Applications

The versatility of the SN65DPHY440SSRHRT makes it suitable for various applications, including:

  • Consumer electronics such as smartphones, tablets, and laptops
  • Digital signage and large-format displays
  • High-definition televisions and monitors
  • Automotive infotainment and driver assistance systems
  • Industrial control units and machine vision systems

With its robust set of features and TI's reputation for quality, the SN65DPHY440SSRHRT is a smart choice for designers and engineers looking to incorporate a reliable interface solution into their next-generation electronic products. Whether it's for multimedia, automotive, or industrial applications, this product delivers the performance and efficiency required for today's innovative technologies.

For more information, detailed specifications, and support resources, please visit the Texas Instruments official website or contact their customer support team.

You May Also Be Interested in

Availink Inc.
DVB-T2/S2/S/C/ISDB-T DEMODULATOR
Need more? Email Us
Seiko Epson Corporation
IC VIDEO GRAPHIC CNTL 48SQFN
Need more? Email Us
Seiko Epson Corporation
IC VIDEO CONTROLLER 208QFP
Need more? Email Us
Seiko Epson Corporation
IC VIDEO GRAPHIC CNTL 208QFP
Need more? Email Us
MACOM Technology Solutions
INTEGRATED CIRCUIT VIDEO 16SOIC
Need more? Email Us
Seiko Epson Corporation
IC VIDEO GRAPHIC CNTL 256QFP
Need more? Email Us
Seiko Epson Corporation
IC VIDEO GRAPHIC CNTL 256BGA
Need more? Email Us
Availink Inc.
DVB-T2,DVB-C,DVB-S2,DVB-S demodu
Need more? Email Us
Availink Inc.
DVB-T2, DVB-C DEMODULATOR
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.4262 $51.3930
36+ $2.8112 $101.2032
56+ $2.7234 $152.5104
76+ $2.6355 $200.2980
99+ $2.5477 $252.2223
132+ $2.2841 $301.5012
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 39,000 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess