EN
  • EN
  • DE

MAX19993ETX+T

Part No MAX19993ETX+T
Manufacturer Maxim Integrated
Catalog RF Mixers
Description IC MIXER 1.2-1.7GHZ DWN 36TQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Maxim Integrated
Packaging Tape and Reel
RF Type General Purpose
Frequency 1.2GHz ~ 1.7GHz
Number of Mixers 2
Gain 6.4dB
Noise Figure 9.8dB
Secondary Attributes Down Converter
Supply Current 337mA
Supply Voltage (V) 3V ~ 5.25V
Manufacturer Package 36-WFQFN Exposed Pad
Supplier Device Package 36-TQFN (6x6)
Family Part Number MAX19993
Manufacturer Pack Quantity 2,500
MSL Level 1 (Unlimited)
Win Source Part Number 702411-MAX19993ETX+T
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX19993ETX+T CAD Model

Description

The MAX19993ETX+T is a high-performance, dual, downconversion mixer designed by Maxim Integrated. It is a versatile component that caters to the demanding needs of wireless infrastructure, providing excellent linearity, noise performance, and a broad frequency range. This product is particularly suitable for applications in base stations, point-to-point radio links, and satellite communications, among other RF (Radio Frequency) and IF (Intermediate Frequency) applications.

Key Features

  • Frequency Range: The device operates over a wide frequency range, with the RF frequency from 1700MHz to 2200MHz, making it suitable for a variety of wireless communication bands.
  • Conversion Gain: It offers a high conversion gain of 7.9dB, which helps in maintaining signal integrity through the downconversion process.
  • LO (Local Oscillator) Frequency Range: The LO frequency range of 1550MHz to 2150MHz allows for flexible mixing options to down-convert to the desired IF.
  • Integrated LO Switch: The mixer includes an integrated LO switch, simplifying the design and reducing the need for external components.
  • High Linearity: With an input IP3 (third-order intercept point) of 24.5dBm, the MAX19993ETX+T ensures high linearity, which is critical in maintaining signal fidelity and reducing distortion.
  • Low Noise Figure: A low noise figure of 9.7dB contributes to the overall system sensitivity and performance.

Package and Quality

The MAX19993ETX+T is available in a compact, 36-pin thin QFN (Quad Flat No-leads) package with an exposed pad (EP), which aids in thermal management. The package size is 6mm x 6mm, making it ideal for space-constrained applications. Maxim Integrated ensures high-quality standards, and this product is available in tape and reel packaging, denoted by the '+T', which facilitates automated pick-and-place manufacturing processes.

Design and Applications

Engineers favor the MAX19993ETX+T for its integration and performance, which help in reducing design complexity and improving time-to-market for RF systems. Its robustness and reliability make it an excellent choice for infrastructure that demands consistent performance over a wide range of environmental conditions. The dual mixer design allows for more compact and efficient layouts in multi-channel systems, providing an edge in designing state-of-the-art communication equipment.

You May Also Be Interested in

Linear Technology
IC MIXER 10MHZ-3.7GHZ UP 16QFN
Lowest to $10.8970
Linear Technology
IC MIXER 10MHZ-3.7GHZ UP 16QFN
Lowest to $10.8970
Microchip Technology
IC MIXER 1.4-1.55GHZ 28SSO
Need more? Email Us
Linear Technology
IC MIXR 1.6-2.7GHZ DWNCONV 24QFN
Lowest to $67.9323
Analog Devices Inc.
Up/Down Conv Mixer 12GHz Automotive 8-Pin MSOP T/R / IC MIXER 5-12GHZ DBL-BAL 8MSOP
Lowest to $84.2106
Linear Technology
IC MIXER 1.3-2.3GHZ UPCONV 16QFN
Lowest to $5.0427
Analog Devices Inc.
DEMO BOARD FOR LTC5548 / LTC5548 series Mixer Evaluation Board
Need more? Email Us
Linear Technology
IC MIXER 1KHZ-3GHZ DWN 16QFN
Lowest to $14.0766
Linear Technology
IC MIXER 1KHZ-3GHZ DWN 16QFN
Lowest to $14.0766

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.8914 $58.6968
29+ $4.0136 $116.3944
45+ $3.8889 $175.0005
62+ $3.7630 $233.3060
80+ $3.6371 $290.9680
107+ $3.2617 $349.0019
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,000 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess