Product Overview: SN65DP159RSBR
The SN65DP159RSBR is a robust and high-performance integrated circuit designed and manufactured by Texas Instruments, a leader in semiconductor solutions. This device is specifically engineered to facilitate high-speed signal conditioning and conversion, making it an ideal component for advanced digital display systems.
Key Features
- Signal Conditioning: The SN65DP159RSBR is capable of conditioning signals to ensure integrity and quality over long cable distances. It supports a 6.0 Gbps link rate, enabling it to handle high-resolution video data with ease.
- Dual-Mode Functionality: This device operates as a dual-mode DisplayPort to HDMI Level Shifter and Retimer, which means it can effortlessly convert DisplayPort signals to HDMI without compromising on the audio or video quality.
- High Resolution Support: It supports resolutions up to 4K at a 30Hz refresh rate, making it suitable for use in high-end display applications that require crystal-clear image quality.
- Adaptive Equalization: The integrated adaptive equalization feature enhances signal quality over long PCB traces and cables.
- Low Power Consumption: Designed with power efficiency in mind, the SN65DP159RSBR operates with a low power consumption, which is essential for portable and power-sensitive applications.
- Robust Protection: The device comes with built-in protection against electrostatic discharge (ESD), providing resilience and longevity in harsh electrical environments.
Applications
The SN65DP159RSBR is highly versatile and can be used in a variety of applications, including:
- High-definition televisions (HDTVs)
- 4K and 3D video projectors
- Home theater systems
- Professional video editing and playback equipment
- High-resolution computer monitors and display interfaces
Technical Specifications
Some of the technical specifications for the SN65DP159RSBR include:
- Supply Voltage: 3.3V
- Operating Temperature Range: -40°C to 85°C
- Package: 40-WQFN
- Standards Compliance: DisplayPort 1.2 and HDMI 1.4b
The SN65DP159RSBR from Texas Instruments represents a cutting-edge solution for modern digital display interfaces, offering reliability, high performance, and ease of integration for system designers and manufacturers.