Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Type Transceiver
Protocol RS232
Number of Drivers/Receivers 3/5
Duplex Full
Receiver Hysteresis 500mV
Data Rate 1Mbps
Supply Voltage - Operating 3 V to 5.5 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 28-SSOP
Win Source Part Number 1098748-SN65C3243DBR
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian SN65C3243DBR CAD Model

Description

Product Overview: SN65C3243DBR

The SN65C3243DBR is a state-of-the-art integrated circuit from Texas Instruments, designed to facilitate robust serial communication in a variety of applications. This IC is a part of the SN65C3232/3238 family and is known for its exceptional performance in multi-point bus transmission lines and point-to-point communication systems.

Key Features

  • Interface Type: The device supports a 3-driver/5-receiver RS-232 interface, making it versatile for serial communication needs.
  • Supply Voltage: It operates at a supply voltage range of 3V to 5.5V, which allows for flexibility in both 3.3V and 5V systems.
  • Operational Temperature: The SN65C3243DBR is designed to work within an extended industrial temperature range of -40°C to 85°C, ensuring reliability under varying environmental conditions.
  • Data Transmission Rate: It supports data rates up to 250 kbps, providing efficient and fast data transfer capabilities.
  • Low Power Consumption: The device features a low-power shutdown mode, which significantly reduces power consumption when not in active use.
  • Electrostatic Discharge (ESD) Protection: With ESD protection exceeding 15 kV, the SN65C3243DBR ensures robustness and durability against static electricity shocks.
  • Packaging: The product comes in a SSOP (Shrink Small Outline Package) with 20 pins, offering a compact footprint for space-constrained applications.

Applications

The SN65C3243DBR is ideal for applications that require reliable data transmission, such as:

  • Industrial control systems
  • Point of sale terminals
  • Networking equipment
  • Data acquisition systems
  • Telecommunications infrastructure

Quality and Reliability

Texas Instruments is known for its commitment to quality, and the SN65C3243DBR is no exception. It is manufactured using industry-leading techniques to ensure high reliability and performance. Customers can trust this product to deliver consistent results over its operational lifetime, backed by Texas Instruments' support and expertise.

Whether you're developing a new piece of hardware or upgrading an existing system, the SN65C3243DBR provides a robust solution for your serial communication needs, combining performance, efficiency, and reliability in a single, compact package.

You May Also Be Interested in

Renesas Electronics America
One Microamp Supply-Current, +3V to +5.5V, 250kbps, RS-232 Transmitters/Receivers | IC TXRX 2/2 FULL RS232 20SSOP
Need more? Email Us
ECAD model for ICL3223IAZ
SANYO Semiconductor (U.S.A) Corporation
Three-Phase Brushless Motor Driver for CD-ROM Spindle Drive
Need more? Email Us
ECAD model for LB1995
Texas Instruments
DIFFERENTIAL TRANSCEIVER WITH TRANSIENT VOLTAGE SUPPRESSION
Lowest to $8.2106
ECAD model for SN65LBC184PE4
Sipex Corporation
True +3.0V to +5.5V RS-232 Transceivers
Need more? Email Us
ECAD model for SP3232EBCP
Broadcom Limited
10/100/1000BASE-T GIGABIT ETHE
Lowest to $18.8413
ECAD model for BCM5461SA2KQM
Linear Technology
Ultra-Low Power RS485 Low EMI Transceiver with Shutdown
Need more? Email Us
ECAD model for LTC1483CN8
Level One
Integrated T1/E1 LH/SH Transceivers for DS1/DSX-1/CSU or NTU/ISDN PRI Applications
Need more? Email Us
ECAD model for LXT361QE
Renesas Electronics America
±40V Fault Protected, 3.3V to 5V, ±15V Common Mode Range, RS-485/RS-422 Transceivers With Cable Invert and ±15kV ESD | IC TRANSCEIVER 14-SOIC
Lowest to $15.5362
ECAD model for ISL32433EIBZ
National Semiconductor (TI)
LOW-POWER ADSL DIFFERENTIAL RECEIVER
Need more? Email Us
ECAD model for THS6072IDGNRG4

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $9.1665
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.3924
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.5921
ECAD model for TPS82130SILR
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $24.1222
ECAD model for ICM-42688-P
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.2413
ECAD model for NTA4153NT1G
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $3.5979 $50.3706
34+ $2.9521 $100.3714
53+ $2.8599 $151.5747
73+ $2.7676 $202.0348
94+ $2.6754 $251.4876
126+ $2.3986 $302.2236
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 7,498 pieces
MOQ: 14 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention