EN
  • EN
  • DE

MAX9744ETH+T

Part No MAX9744ETH+T
Manufacturer Maxim Integrated
Catalog Linear - Amplifiers - Audio
Description IC AMP CLASS D STER 22.5W 44TQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Packaging Reel
Type Class D
Output Type 2-Channel (Stereo)
Max Output Power x Channels at Load 22.5W x 2 at 4Ohm
Supply Voltage (V) 4.5V ~ 14V
Features Depop, Mute, Short-Circuit and Thermal Protection, Shutdown, Volume Control
Mounting Style SMD
Temperature Range - Operating -40°C ~ 85°C
Supplier Device Package 44-TQFN-EP (7x7)
Manufacturer Package 44-WFQFN Exposed Pad
Part Number Series MAX9744
Manufacturer Pack Quantity 2,500
MSL Level 1 (Unlimited)
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 804504-MAX9744ETH+T
Ultra Librarian 3D Model Ultra Librarian MAX9744ETH+T CAD Model

Description

Maxim Integrated MAX9744ETH+T Class D Audio Amplifier

Take your audio experience to a new level with the MAX9744ETH+T, a high-efficiency Class D audio amplifier from Maxim Integrated. This compact yet powerful amplifier is designed to deliver exceptional sound quality with minimal power loss, making it an ideal choice for a wide range of portable and stationary audio applications.

The MAX9744ETH+T offers a 2 x 20W stereo output or a 40W mono bridge-tied load (BTL) configuration, providing versatility for different audio setups. Its high 93% efficiency ensures that the amplifier runs cool, even when driving heavy loads, which is crucial for maintaining the integrity of the audio signal and extending the life of the device.

Featuring a wide 4.5V to 14V supply voltage range, this audio amplifier can be powered by various sources, making it suitable for use in battery-powered devices such as Bluetooth speakers, as well as in-car audio systems, home theater systems, and desktop audio applications.

One of the standout features of the MAX9744ETH+T is its adjustable gain settings, which can be controlled via analog voltage, or by using the I2C-compatible interface, providing precise volume control. This level of customization allows users to tailor the audio output to their preferences or to the requirements of the specific application.

The integrated click-and-pop suppression feature of the MAX9744ETH+T reduces the audible clicks and pops that can occur during power-up or shutdown, ensuring a smooth and uninterrupted listening experience. Additionally, the device includes comprehensive protection against short-circuit and thermal overload conditions, enhancing its reliability and durability.

With its THD+N of only 0.013% at 1W into 8Ω, the MAX9744ETH+T maintains the clarity and fidelity of the audio signal, providing a clean and distortion-free sound that audiophiles and casual listeners alike will appreciate.

Whether you're designing a new audio system or upgrading an existing one, the Maxim Integrated MAX9744ETH+T Class D audio amplifier is an excellent choice for delivering high-quality sound in a compact and energy-efficient package.

You May Also Be Interested in

Texas Instruments
OPA1664AIDRG4 Texas Instruments Audio Amplifiers Quad sound plus low- power low-noise and datasheet, inventory, & pricing.
Lowest to $2.4739
UTC
100mWx1@25Ω SOIC-28-300mil Audio Amplifiers RoHS
Lowest to $0.4075
Nisshinbo Micro Devices Inc.
IC PWR AMP BIPO DUAL LV 8DMP
Need more? Email Us
Nsiway
2-Channel SOIC-16 Audio Amplifiers RoHS
Lowest to $0.2038
Elite Semiconductor Memory Technology Inc.
LQFP-48-EP(7x7) Audio Amplifiers RoHS
Lowest to $1.7463
STMicroelectronics
MULTIFUNCTION QUAD POWER AMPLIFIER WITH BUILT-IN DIAGNOSTICS FEATURES
Need more? Email Us
UTC
40mA 2-Channel 11Wx2@2Ω Class B HSIP-9B Audio Amplifiers RoHS
Lowest to $0.8004
Nsiway
13mA 1-Channel 2.5Wx1@4Ω Class D ESOP-8-EP(3.9x4.9x1.27) Audio Amplifiers RoHS
Lowest to $1.0633
Wuxi Youda electronics Co.,LTD
25mWx4@4Ω HZIP-25 Audio Amplifiers RoHS
Lowest to $1.1730

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.3134 $55.8804
14+ $7.6418 $106.9852
21+ $7.4030 $155.4630
28+ $7.1642 $200.5976
37+ $6.9254 $256.2398
49+ $6.2090 $304.2410
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 770 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess