EN
  • EN
  • DE

SNJ54LS169BJ

Part No SNJ54LS169BJ
Manufacturer Texas Instruments
Catalog Logic - Counters, Dividers
Description 54LS169B SYNCHRONOUS 4-BIT UP/DO / Counter IC Element Bit
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Counters, Dividers
Mfr Texas Instruments
Series *
Package Bulk
Product Status Active
Base Product Number 54LS169
Standard Package 26 pcs
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 934676-SNJ54LS169BJ
Ultra Librarian 3D Model Ultra Librarian SNJ54LS169BJ CAD Model

Description

Product Overview: SNJ54LS169BJ

The SNJ54LS169BJ is a high-performance, synchronous 4-bit up/down binary counter designed and manufactured by Texas Instruments (TI), a leader in semiconductor solutions. This integrated circuit is part of the 54LS series, which is well-known for its low-power Schottky technology, offering a balance between speed and power consumption.

Key Features

  • Synchronous Counting: The SNJ54LS169BJ operates synchronously, which means that the output transitions occur in relation to a clock signal, providing precise and predictable counting sequences.
  • Up/Down Counting Capability: This versatile counter can be programmed to count either up or down, making it suitable for a wide range of applications such as frequency division, digital clocks, and position tracking.
  • Binary Counter: As a 4-bit binary counter, the SNJ54LS169BJ can count from 0 to 15 (in decimal) or from 0000 to 1111 (in binary).
  • Multiple Counting Modes: It features a mode control input that allows for parallel loading or clear, enabling flexible counting operations.
  • Dual-In-Line Package: The SNJ54LS169BJ comes in a ceramic dual-in-line package, which ensures durability and reliable performance in a wide range of environmental conditions.
  • Military Specifications: This product is designed to meet military specifications, ensuring high levels of performance and reliability under extreme conditions.

Applications

The SNJ54LS169BJ finds its place in a variety of high-reliability applications, including but not limited to:

  • Defense and aerospace systems
  • High-precision timing circuits
  • Process control and automation
  • Test and measurement equipment

Quality and Support

Texas Instruments is committed to providing high-quality products and support. The SNJ54LS169BJ is backed by TI's rigorous testing and quality assurance processes, ensuring that customers receive reliable and consistent performance for their critical applications. For technical support, datasheets, and design resources, customers can visit the Texas Instruments website or contact TI's customer service team.

You May Also Be Interested in

Texas Instruments
IC DECADE COUNTER 4-BIT 16SO
Lowest to $0.8576
ON Semiconductor
IC DIVIDER BY 4 1-BIT 8SOIC
Lowest to $10.7738
Texas Instruments
IC BIN COUNTER DL 4BIT 16TSSOP
Lowest to $0.7510
ON Semiconductor
BCD UP/DOWN COUNTER / Counter IC Element Bit
Need more? Email Us
ON Semiconductor
COUNTER / Counter IC Element Bit
Need more? Email Us
Harris Corporation
CMOS DUAL BINARY UP-COUNTER / Counter IC Binary Counter 2 Element 4 Bit 16-CDIP
Need more? Email Us
NXP / Nexperia
NEXPERIA 74HC4520D - BINARY COUN / Counter IC Element Bit
Lowest to $1.7304
Nexperia USA Inc.
IC BINARY COUNTER DL 4BIT 14SO
Lowest to $0.2561
ON Semiconductor
IC DIVIDER BY 2 1-BIT 8SOIC
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $14.5059 $58.0236
9+ $11.9023 $107.1207
14+ $11.5303 $161.4242
18+ $11.1584 $200.8512
24+ $10.7864 $258.8736
32+ $9.6706 $309.4592
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,800 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess