EN
  • EN
  • DE

SN65C3222PWRG4

Part No SN65C3222PWRG4
Manufacturer Texas Instruments
Catalog RS - 232 / RS - 422 / RS - 485 Interface
Description 3-V To 5.5-V Multichannel RS-232 Compatible Line Driver/Receiver 20-TSSOP -40 to 85
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package TSSOP
Data Rate 1 Mbps
Lead Free Contains Lead
Logic Function Receiver
Maximum Operating Temperature 85 °C
Min Operating Temperature -40 °C
Mount Surface Mount
Nominal Supply Current 1 mA
Number of Drivers 2
Number of Pins 20
Number of Receivers 2
Number of Transceivers 1
Number of Transmitters 2
Operating Supply Voltage 5 V
Radiation Hardening No
RoHS Compliant
Weight 76.997305 mg
Win Source Part Number 1094748-SN65C3222PWRG4
Categories RS-232 / RS-422 / RS-485 Interface
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SN65C3222PWRG4 CAD Model

Description

The SN65C3222PWRG4 is a robust, dual-channel RS-232 transceiver integrated circuit (IC) from Texas Instruments, designed to meet the interface requirements for serial communication. This particular model is part of the SN65C3222 series, known for their reliability and performance in a wide range of applications.

Key Features

  • Interface Type: RS-232
  • Number of Drivers/Receivers: 2/2
  • Supply Voltage Range: 3 V to 5.5 V
  • Operating Temperature Range: -40°C to 85°C
  • Mounting Type: Surface Mount
  • Package / Case: TSSOP-16
  • Data Rate: Up to 250 kbps
  • ESD Protection: Up to 15 kV
  • Low Power Consumption: Ideal for battery-powered applications

Applications

The SN65C3222PWRG4 is suitable for a variety of applications that require reliable data transmission. It is commonly used in:

  • Industrial control systems
  • Point-of-sale (POS) terminals
  • Networking equipment
  • Data acquisition systems
  • Medical equipment

Product Benefits

The SN65C3222PWRG4 offers several benefits to designers and engineers. Its enhanced electrostatic discharge (ESD) protection ensures robustness in harsh environments, while the low-power operation makes it an excellent choice for portable and power-sensitive applications. The wide supply voltage range and high data rate capability provide flexibility in design, and the small TSSOP-16 package saves valuable board space.

Quality and Reliability

Texas Instruments is known for its commitment to quality and reliability, and the SN65C3222PWRG4 is no exception. It is manufactured to meet high standards, ensuring stable performance over its entire temperature range and a long operational life.

You May Also Be Interested in

Analog Devices Inc.
IC TRANSCEIVER FULL 5/3 24DIP / 5/3 Transceiver Full RS232 24-PDIP
Need more? Email Us
Analog Devices Inc.
Dual Transmitter/Receiver RS-232/RS-485 38-Pin QFN EP Tube
Lowest to $28.6764
Analog Devices Inc.
IC TRANSCEIVER HALF 1/1 8MSOP / 1/1 Transceiver Half RS422, RS485 8-MSOP
Lowest to $10.0172
Maxim Integrated
MAX13236 Series 250 kbps 5.5 V Surface Mount RS-232 Transceiver - TQFN-16
Lowest to $5.0893
STMicroelectronics
5V RS-232 Interfaces 5V 2Driver/2Receiver
Need more? Email Us
Maxim Integrated
5-V RS-485 transceiver up to 10 Mbps with ±8-kV IEC ESD protection 8-SOIC -40 to 125
Lowest to $8.0029
Analog Devices Inc.
IC TRANSCEIVER FULL 2/2 16DIP / 2/2 Transceiver Full RS232 16-PDIP
Need more? Email Us
Renesas Electronics America
IC TRANSCEIVER FULL 1/1 16SSOP / 1/1 Transceiver Full RS232 16-SSOP
Lowest to $3.1289
Renesas Electronics America
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half RS422, RS485 8-SOIC
Lowest to $5.3467

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess