Product Overview: SN65C3221EDBRG4
The SN65C3221EDBRG4 is a state-of-the-art interface IC from Texas Instruments, designed to meet the rigorous demands of modern communication systems. This advanced device is a 3.3V-powered, single-channel RS-232 line driver/receiver that operates at a data signaling rate up to 1Mbps. It is an ideal solution for applications requiring high-speed data transmission with reliable performance.
Key Features
- Interface Type: RS-232
- Operating Voltage: 3.3V
- Signaling Rate: Up to 1Mbps
- Number of Drivers/Receivers: 1/1
- Package: SSOP-16
- Temperature Range: -40°C to 85°C
The SN65C3221EDBRG4 is designed with Texas Instruments' expertise in mixed-signal process technology, which ensures a robust operation under varying conditions. This device features an electrostatic discharge (ESD) protection circuitry, which prevents damage to the device due to static electricity, making it suitable for use in environments where ESD could pose a risk to electronic components.
Applications
The versatility of the SN65C3221EDBRG4 makes it a perfect candidate for a wide array of applications. It can be used in:
- Point-of-sale (POS) terminals
- Industrial control systems
- Data acquisition systems
- Networking equipment
- Telecommunications infrastructure
With its integrated charge pump circuitry, the SN65C3221EDBRG4 can generate the necessary RS-232 voltage levels (+/-7.5V) from a single 3.3V supply, reducing the need for additional power supplies and simplifying circuit design. This feature, along with its small footprint SSOP-16 package, makes it an excellent choice for space-constrained applications.
In summary, the SN65C3221EDBRG4 from Texas Instruments is a robust, high-speed RS-232 line driver/receiver that offers reliable communication, ESD protection, and easy integration into a variety of electronic systems, making it an essential component for designers looking to enhance their serial data communication capabilities.