The SN65C1168NSR from Texas Instruments is an advanced, high-quality differential line driver and receiver set, designed to operate @ a voltage range of 4.5 V to 5.5 V.
- Family: Interface - Drivers, Receivers, Transceivers
- Package: 16-SOIC (0.209", 5.30mm Width)
- Standards: Meets or exceeds the requirements of ANSI standard TIA/EIA-422-B and ITU recommendation V.11
- Features: Two drivers and two receivers, TTL level signals conversion, high-speed data transmission
- Common-Mode Range: ±7V
- Power Consumption: Low power consumption
- Output: 3-state driver and receiver output
- Data Rate: Up to 10 Mbps
- Protection Features: Thermal shutdown and short-circuit protection