Product Overview: SN65C1154N
The SN65C1154N is a robust, high-performance quadruple line driver designed and manufactured by the renowned semiconductor company, Texas Instruments. This integrated circuit is part of Texas Instruments' interface line drivers and receivers category, specifically tailored to meet the stringent requirements of balanced and unbalanced digital data transmission systems.
Key Features
- Interface Type: RS-232
- Supply Voltage Range: 4.5V to 5.5V
- Signaling Rate: Up to 200kbps
- Number of Drivers: 4
- Package Type: PDIP (Plastic Dual-In-Line Package)
- Temperature Range: 0°C to 70°C
The SN65C1154N is specifically engineered to provide a reliable interface for data transmission, even in harsh industrial environments. It operates with a single 5V power supply and is capable of delivering a signaling rate of up to 200kbps. The device's four drivers are designed to be compatible with RS-232 standards, ensuring broad compatibility with a variety of communication protocols and devices.
Applications
The versatility of the SN65C1154N makes it an ideal choice for a wide range of applications. It is commonly used in telecommunication systems, data acquisition systems, point-of-sale terminals, and any other system that requires reliable data transmission over long distances or in electrically noisy environments.
Reliability and Quality
Texas Instruments is known for its commitment to quality and reliability, and the SN65C1154N is no exception. The device is rigorously tested to ensure it meets industry standards for performance and durability. Its PDIP package is designed for easy insertion into a variety of socket or board configurations, making it a convenient choice for both prototyping and production scale applications.
In conclusion, the SN65C1154N from Texas Instruments stands out as a reliable and efficient solution for digital data transmission, providing the performance and durability required for modern communication systems.