EN
  • EN
  • DE

SN64BCT757DW

Part No SN64BCT757DW
Manufacturer Texas Instruments
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC BUF NON-INVERT 5.5V 20SOIC / Buffer, Non-Inverting 2 Element 4 Bit per Element Open Collector Output 20-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers
Mfr Texas Instruments
Series 64BCT
Package Tube
Logic Type Buffer, Non-Inverting
Number of Elements 2
Number of Bits per Element 4
Output Type Open Collector
Current - Output High, Low -, 64mA
Voltage - Supply 4.5V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 20-SOIC (0.295", 7.50mm Width)
Supplier Device Package 20-SOIC
Base Product Number 64BCT757
Other Names SN64BCT757DWE4,-SN64BCT757DWG4,-SN64BCT757DWE4,SN64BCT757DWG4,-296-9692-5,-SN64BCT757DWG4R,-SN64BCT757DWR,2156-SN64BCT757DW,296-9692-5,TEXTISSN64BCT757DW,SN64BCT757DWE4,-296-9692-5,-SN64BCT757DWE4R,SN64BCT757DWG4
Standard Package 25
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1260194-SN64BCT757DW
Ultra Librarian 3D Model Ultra Librarian SN64BCT757DW CAD Model

Description

The SN64BCT757DW is a high-performance, octal transceiver from Texas Instruments, designed for bidirectional communication in bus-oriented systems. This integrated circuit is part of the BCT family of products, which are known for their robustness and compatibility with TTL (Transistor-Transistor Logic) signal levels.

Key Features

  • Interface Type: The SN64BCT757DW features an octal bidirectional transceiver interface, enabling seamless data flow in both directions across eight separate channels.
  • Logic Family: BCT logic family provides compatibility with TTL levels, ensuring that the transceiver can interface with a wide range of digital components.
  • Operating Voltage: This device typically operates at 4.5V to 5.5V, making it suitable for standard 5V digital systems.
  • High Drive: It comes with IOFF and power-up 3-state support, which helps in maintaining the high-impedance state during power-up or power-down, thereby preventing any erroneous back-driving of the bus.
  • Package: Housed in a 20-pin SOIC (Small Outline Integrated Circuit) package, the SN64BCT757DW is designed for surface mount technology, offering a compact footprint for space-conscious applications.

Applications

With its robust design and compatibility with TTL signal levels, the SN64BCT757DW is ideally suited for a variety of applications, including:

  • Bus Interface in Microprocessor/Microcontroller Systems
  • Data Communication in Networking Equipment
  • Buffer Memory Addressing for Computers
  • Peripheral Device Interfacing

Quality and Reliability

As with all Texas Instruments products, the SN64BCT757DW is manufactured to the highest quality standards, ensuring reliable performance in even the most demanding applications. The device is rigorously tested to meet stringent industry specifications for temperature, durability, and functionality.

Environmental Compliance

Texas Instruments is committed to environmental stewardship. The SN64BCT757DW is produced using eco-friendly materials and processes, complying with international regulations such as RoHS (Restriction of Hazardous Substances).

You May Also Be Interested in

Texas Instruments
OCTAL BUFFER/DRIVER WITH 3-STATE OUTPUTS
Lowest to $0.6429
Texas Instruments
Octal-Bus Transceiver, Three-State, Non-Inverting
Lowest to $1.0401
Pericom
Need more? Email Us
Texas Instruments
OCTAL BUS TRANSCEIVERS WITH 3-STATE OUTPUTS
Lowest to $3.5692
Texas Instruments
3.3-V ABT OCTAL BUFFERS/DRIVERS WITH 3-STATE OUTPUTS
Lowest to $0.4971
Texas Instruments
DUAL BUFFER GATE
Lowest to $1.4553
Diodes Incorporated
IC BUFF DVR TRI-ST 16BIT 48TSSOP
Need more? Email Us
Texas Instruments
High-Speed CMOS Logic Hex Buffers, Inverting and Non-Inverting
Lowest to $0.4022
Pericom
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.3657 $52.3884
28+ $3.5821 $100.2988
44+ $3.4702 $152.6888
60+ $3.3583 $201.4980
78+ $3.2463 $253.2114
104+ $2.9105 $302.6920
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,100 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess