EN
  • EN
  • DE

SN64BCT25244DWR

Part No SN64BCT25244DWR
Manufacturer Texas Instruments
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC BUFF/DVR TRI-ST DUAL 24SOIC / Buffer/Line Driver 8-CH Non-Inverting 3-ST BiCMOS 24-Pin SOIC T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series 64BCT
Packaging Reel package
Part Status Obsolete(EOL)
Logic Type Buffer, Non-Inverting
Number of Elements 2
Number of Bits per Element 4
Output Type Push-Pull
Current - Output High, Low 80mA, 188mA
Operating Supply Voltage 4.5 V ~ 5.5 V
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting SMD
Package 24-SOIC (0.295", 7.50mm Width)
Manufacturer Package 24-SOIC
Win Source Part Number 794817-SN64BCT25244DWR
Popularity Medium
Supply and Demand Status Limited
Family Name SN64BCT25244
Introduction Date July 01, 2005
ECCN EAR99
Country of Origin Malaysia, Mexico, Taiwan
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian SN64BCT25244DWR CAD Model

Description

Product Overview: SN64BCT25244DWR from Texas Instruments

The SN64BCT25244DWR is a high-performance, non-inverting 25-ohm octal buffer/line driver designed to facilitate improved signal integrity for demanding applications. Manufactured by Texas Instruments, a leader in the semiconductor industry, this integrated circuit (IC) is part of their BCT family of products, known for their robustness and reliability.

Key Features:

  • Bus Hold Data Inputs: This feature eliminates the need for external pull-up/pull-down resistors, simplifying board design and enhancing data stability.
  • 3-State Outputs: The SN64BCT25244DWR comes with outputs that can be placed in a high-impedance state, thus allowing for bus arbitration without the need for external components.
  • Low Power Consumption: With its reduced power consumption, this IC is suitable for power-sensitive applications, contributing to overall system power efficiency.
  • High-Drive Outputs: The device provides high-current outputs (±64 mA) which are capable of driving heavy loads or multiple devices.
  • Wide Operating Temperature Range: It operates effectively across a broad temperature range of -40°C to 85°C, ensuring reliability in various environmental conditions.

Applications:

Due to its robust design and high functionality, the SN64BCT25244DWR is ideal for a wide range of applications, including:

  • Bus Interface or Signal Buffering in Servers
  • Telecommunications Infrastructure
  • Data Centers and Networking Equipment
  • Industrial Control Systems
  • Test Equipment

Technical Specifications:

The SN64BCT25244DWR is housed in a wide-body SOIC package with 20 pins. It supports a 5V supply voltage and is characterized for operation from -40°C to 85°C. The product is available in tape and reel packaging, facilitating automated assembly processes.

Quality and Support:

As with all Texas Instruments products, the SN64BCT25244DWR is manufactured to the highest quality standards, ensuring long-term reliability and performance. Technical support and comprehensive documentation, including datasheets and application notes, are readily available on the Texas Instruments website to assist in the integration and use of this IC in your designs.

You May Also Be Interested in

Texas Instruments
High Speed CMOS Logic Hex Buffer/Line Driver, Three-State Non-Inverting and Inverting
Lowest to $1.8298
Pericom
Need more? Email Us
Texas Instruments
DUAL BUFFER GATE
Lowest to $1.4553
Diodes Incorporated
IC BUFF/DVR DUAL N-INV 20QSOP
Lowest to $0.6537
Diodes Incorporated
IC 16BIT BIDIR TXRX 3.3V 48TSSOP
Lowest to $0.9196
Fairchild/ON Semiconductor
IC BUFF/DVR TRI-ST 8BIT 20DIP
Lowest to $0.3361
Pericom
Need more? Email Us
Texas Instruments
OCTAL BUFFERS/DRIVERS WITH 3-STATE OUTPUTS
Need more? Email Us
Texas Instruments
High-Speed CMOS Logic Hex Buffers, Inverting and Non-Inverting
Lowest to $0.4022

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.5573 $52.4584
19+ $5.3803 $102.2257
29+ $5.2122 $151.1538
40+ $5.0440 $201.7600
52+ $4.8759 $253.5468
69+ $4.3715 $301.6335
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,200 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess