EN
  • EN
  • DE

SN64BCT25244DW

Part No SN64BCT25244DW
Manufacturer Texas Instruments
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC BUF NON-INVERT 5.5V 24SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 5 Weeks
Features 2 Element Bit per Element Output
Manufacturer Texas Instruments
Series 64BCT
Package Tube
Family Name 64BCT25244
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number SN64BCT25244DW-ND, SN64BCT25244DWE4-ND, SN64BCT25244DWG4-ND, SN64BCT25244DWG4, 296-33552-5, SN64BCT25244DWE4
Quantity per package 25
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 844965-SN64BCT25244DW
Ultra Librarian 3D Model Ultra Librarian SN64BCT25244DW CAD Model

Description

The SN64BCT25244DW is a state-of-the-art integrated circuit designed and manufactured by Texas Instruments, a global leader in semiconductor technology. This device is part of the BCT family of logic-level translation and buffering components, engineered to meet the demands of high-speed and high-performance data transmission systems.

Key Features

  • Technology: The SN64BCT25244DW is built on advanced BiCMOS technology, which combines the speed of bipolar transistors with the low power consumption of CMOS technology, providing an optimal balance for high-speed operation and energy efficiency.
  • Functionality: This device serves as a 25-ohm octal buffer/line driver, designed to interface with 5V signaling environments while maintaining bidirectional data flow, making it highly versatile for a range of applications.
  • Performance: With its capability to drive heavily loaded backplanes with the minimal skew, the SN64BCT25244DW ensures reliable and rapid data transmission, essential for modern high-speed digital systems.
  • Package: Housed in a 24-pin wide-body SOIC package, the SN64BCT25244DW is compact and suitable for surface-mount technology, allowing for efficient board space utilization and simplified assembly processes.

Applications

The SN64BCT25244DW is an ideal component for a myriad of applications that require high-speed data transfer and buffering. Common applications include:

  • Server and telecommunications infrastructure
  • High-speed data acquisition systems
  • Industrial control and automation
  • Networking equipment and switches
  • Bus interface or signal buffering tasks

Quality and Reliability

Texas Instruments is renowned for its commitment to quality and reliability, and the SN64BCT25244DW is no exception. Each device undergoes rigorous testing and quality assurance protocols to ensure it meets the stringent standards expected by industry professionals. The SN64BCT25244DW is designed to perform consistently over a wide temperature range, ensuring reliability in even the most demanding environments.

With its robust design, advanced technology, and versatile application range, the SN64BCT25244DW from Texas Instruments represents a premier solution for designers looking to enhance the performance and efficiency of their digital systems.

You May Also Be Interested in

Diodes Incorporated
IC 16-BIT BIDIR TXCVR 48-TSSOP
Need more? Email Us
Pericom
Need more? Email Us
Pericom
Need more? Email Us
Texas Instruments
High-Speed CMOS Logic Hex Buffers, Inverting and Non-Inverting
Lowest to $0.4022
Diodes Incorporated
IC BUFF TRI-ST HIGH SPEED SC70-5
Need more? Email Us
Fairchild/ON Semiconductor
IC BUFF/DVR TRI-ST 8BIT 20DIP
Lowest to $0.3361
Diodes Incorporated
IC TRANSCVR DUAL N-INV 48SSOP
Need more? Email Us
Pericom
Need more? Email Us
Texas Instruments
Octal-Bus Transceiver, Three-State, Non-Inverting
Lowest to $1.0401

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.0183 $56.1281
16+ $6.5791 $105.2656
24+ $6.3735 $152.9640
33+ $6.1679 $203.5407
42+ $5.9623 $250.4166
57+ $5.3455 $304.6935
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,094 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess