EN
  • EN
  • DE

SN64BCT244NG4

Part No SN64BCT244NG4
Manufacturer Texas Instruments
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC BUF NON-INVERT 5.5V 20DIP / Buffer, Non-Inverting 2 Element 4 Bit per Element 3-State Output 20-PDIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers
Mfr Texas Instruments
Series 64BCT
Package Tube
Product Status Obsolete
Logic Type Buffer, Non-Inverting
Number of Elements 2
Number of Bits per Element 4
Output Type 3-State
Current - Output High, Low 15mA, 64mA
Voltage - Supply 4.5V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Through Hole
Package / Case 20-DIP (0.300", 7.62mm)
Supplier Device Package 20-PDIP
Base Product Number SN64B
Other Names SN64BCT244NE4,SN64BCT244NE4
Standard Package 160
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1260187-SN64BCT244NG4
Ultra Librarian 3D Model Ultra Librarian SN64BCT244NG4 CAD Model

Description

Product Overview: SN64BCT244NG4

The SN64BCT244NG4 is a high-performance, octal buffer and line driver designed to meet the requirements of ATE and other demanding applications. Manufactured by Texas Instruments, a leader in semiconductor solutions, this integrated circuit offers an optimal balance of speed and power consumption, making it suitable for interfacing with bus lines in a bus-organized system.

Key Features

  • Octal Bus Interface: The device features eight buffer and line driver circuits, which can be used to increase the drive strength of bus lines, ensuring reliable data transmission even in electrically demanding environments.
  • Bi-Directional Functionality: Each buffer and driver is capable of driving the bus lines in both directions, providing versatility in connection and signal routing.
  • High-Output Drive: The SN64BCT244NG4 is designed to deliver high-current output, up to 64 mA, which is crucial for driving capacitive loads and maintaining signal integrity.
  • Low-Power Consumption: Despite its high drive capabilities, the device maintains low power dissipation, making it suitable for power-sensitive applications.
  • 3-State Outputs: The inclusion of 3-state outputs allows for multiple devices to be connected to the same bus, which can be beneficial in complex systems requiring bus sharing.

Applications

The SN64BCT244NG4 is ideal for a variety of applications, including:

  • Automated Test Equipment (ATE)
  • Telecommunications Systems
  • Data Acquisition Systems
  • High-Speed Data Processing

Quality and Reliability

Texas Instruments is known for its commitment to quality and the SN64BCT244NG4 is no exception. It is built to the highest standards, ensuring reliable performance in even the most demanding conditions. With Texas Instruments' reputation for producing durable and long-lasting components, you can trust the SN64BCT244NG4 for your critical applications.

You May Also Be Interested in

Texas Instruments
Octal-Bus Transceiver, Three-State, Non-Inverting
Lowest to $1.0401
Texas Instruments
Need more? Email Us
Pericom
Lowest to $1.4079
Pericom
Need more? Email Us
Diodes Incorporated
IC TRANSCVR DUAL N-INV 48SSOP
Lowest to $9.1730
Diodes Incorporated
IC BUFF DVR TRI-ST 16BIT 48TSSOP
Lowest to $15.5740
Pericom
Need more? Email Us
Pericom
Need more? Email Us
Diodes Incorporated
IC TRANSCEIVER 8BIT N-INV 20QSOP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess