EN
  • EN
  • DE

SN55LBC175J

Part No SN55LBC175J
Manufacturer Texas Instruments
Catalog Interface - Drivers, Receivers, Transceivers
Description SN55LBC175 QUADRUPLE LOW-POWER D
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
Mfr Texas Instruments
Series *
Package Bulk
Product Status Active
Standard Package 7 pcs
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 669874-SN55LBC175J
Ultra Librarian 3D Model Ultra Librarian SN55LBC175J CAD Model

Description

Overview of Texas Instruments SN55LBC175J

The Texas Instruments SN55LBC175J is a state-of-the-art differential quadruple bus transceiver designed to provide reliable high-speed data transmission in harsh industrial environments. This device is part of the SN65LBC175 series, which is known for its robust performance and compatibility with the ANSI TIA/EIA-485-A and ITU-T V.11 standards.

Key Features

  • Interface Type: The SN55LBC175J operates as a differential bus transceiver, ensuring that it can handle balanced data transmission lines with ease.
  • Signaling Rate: This transceiver can support signaling rates of up to 30 Mbps, making it suitable for applications that require high-speed data exchanges.
  • Power Supply: It operates over a wide range of supply voltages from 4.75V to 5.25V, providing flexibility in various system designs.
  • Temperature Range: The device is designed to function reliably within an extended industrial temperature range from -55°C to 125°C.
  • ESD Protection: Enhanced electrostatic discharge (ESD) protection is built in, withstanding up to 12 kV on the bus pins, which is critical for maintaining the integrity of data in electrically noisy environments.

Applications

The SN55LBC175J is ideal for use in a variety of applications where robust and reliable data transmission is required, such as:

  • Industrial control and automation systems
  • Telecommunications equipment
  • Data acquisition systems
  • Networking equipment
  • Building automation

Package and Quality

Encased in a durable ceramic DIP (Dual In-line Package), the SN55LBC175J is designed to withstand harsh conditions and provide a reliable connection. Texas Instruments is committed to high-quality standards, ensuring that each transceiver meets rigorous performance criteria.

Conclusion

The Texas Instruments SN55LBC175J is a versatile and robust differential quadruple bus transceiver that offers high-speed data communication capabilities with strong protection features. Its wide operating temperature range and ESD protection make it an excellent choice for industrial and telecommunications applications where reliability is paramount.

You May Also Be Interested in

Maxim Integrated
IC TRANSCEIVER FULL 2/2 16SOIC / 2/2 Transceiver Full RS232 16-SOIC
Lowest to $0.9520
Texas Instruments
IC DRIVER 2/0 24VQFN / 2/0 Driver xDSL 24-VQFN (5x4)
Lowest to $5.5950
Texas Instruments
TLIN1029A-Q1 LOCAL INTERCONNECT / 1/1 Transceiver Half LIN 8-SON (3x3)
Lowest to $1.5503
Analog Devices Inc.
IC TRANSCEIVER HALF 1/1 8DFN / 1/1 Transceiver Half RS422, RS485 8-DFN (3x3)
Lowest to $6.0853
Maxim Integrated
IC TRANSCEIVER FULL 1/1 16TSSOP / 1/1 Transceiver Full RS232 16-TSSOP
Lowest to $11.4253
Texas Instruments
IC TRANSCEIVER FULL 2/2 20SSOP / 2/2 Transceiver Full RS232 20-SSOP
Lowest to $2.7793
Maxim Integrated
RS-232 TRANSCEIVERS / 3/5 Transceiver Full RS232 26-UCSP (3.06x3.06)
Need more? Email Us
Texas Instruments
IC TRANSCEIVER 64HVQFP / Transceiver IEEE 802.3 64-HVQFP (10x10)
Lowest to $9.2501
Texas Instruments
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half CANbus 8-SOIC
Lowest to $1.0806

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $27.8055 $55.6110
5+ $22.8148 $114.0740
7+ $22.1018 $154.7126
10+ $21.3889 $213.8890
13+ $20.6759 $268.7867
17+ $18.5370 $315.1290
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,300 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess