EN
  • EN
  • DE

SN54S139J

Part No SN54S139J
Manufacturer Texas Instruments
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description 54S139 DUAL 2-LINE TO 4-LINE DEC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders
Mfr Texas Instruments
Series *
Package Bulk
Product Status Active
Standard Package 15 pcs
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 669835-SN54S139J
Ultra Librarian 3D Model Ultra Librarian SN54S139J CAD Model

Description

The SN54S139J is a high-performance, dual 2-line to 4-line decoder/demultiplexer designed and manufactured by Texas Instruments. This integrated circuit is engineered to provide efficient decoding solutions for a variety of digital systems. With its TTL (Transistor-Transistor Logic) technology, the SN54S139J offers fast and reliable performance, making it an ideal choice for applications requiring quick and accurate decoding of binary information.

Key Features

  • Logic Family: The SN54S139J operates within the Schottky TTL family, known for its high speed and low power consumption.
  • Dual Functionality: It contains two individual 2-line to 4-line decoders in a single package, providing versatility in application use.
  • Independent Line Decoding: Each section can be used independently or in combination with the other to decode n-bit coded data.
  • Demultiplexing Capability: Aside from decoding, the SN54S139J can be used as a demultiplexer, distributing a single input to multiple outputs.
  • Wide Operating Voltage Range: This device can operate over a broad voltage range, accommodating various system requirements.
  • Multiple Package Options: The 'J' suffix indicates a ceramic flat package, but the SN54S139 is available in other package types to suit different assembly and design needs.

Applications

The SN54S139J is commonly utilized in systems that require data routing, such as in:

  • Memory address decoding
  • Data multiplexing
  • Control signal generation
  • Function selection in computational systems

Technical Specifications

The device features a wide operating temperature range, which makes it suitable for industrial-grade applications. It also delivers high noise immunity and low power consumption, which are critical for reliable operation in complex electronic systems. The SN54S139J is designed for integration into a broad array of digital applications, ensuring compatibility and ease of use.

Conclusion

The SN54S139J from Texas Instruments is a testament to the company's commitment to providing high-quality, robust, and versatile integrated circuits. Its dual decoder/demultiplexer functionality, combined with the reliability of Schottky TTL logic, makes it an essential component in the toolkit of engineers and designers working on advanced digital systems.

You May Also Be Interested in

Nexperia USA Inc.
IC DECODER/DEMUX 1 X 1:2 6-TSSOP
Need more? Email Us
ON Semiconductor
IC BUS FET EXCH SW 1X2:1 8-UDFN
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 2 X 4:1 16-PDIP
Need more? Email Us
Texas Instruments
IC DECODER/DEMUX 1X3:8 16-TSSOP
Need more? Email Us
Texas Instruments
IC BUS SWITCH 4 X 1:1 20-TVSOP
Need more? Email Us
Nexperia USA Inc.
Lowest to $0.8359
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
ON Semiconductor
IC PRIORITY ENCODER 1X8:3 16SOIC
Need more? Email Us
Nexperia USA Inc.
IC MUX/DEMUX 4 X 2:1 16-SSOP
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $12.2937 $61.4685
10+ $10.0871 $100.8710
16+ $9.7719 $156.3504
22+ $9.4567 $208.0474
28+ $9.1415 $255.9620
37+ $8.1958 $303.2446
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,000 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess