EN
  • EN
  • DE

MAX9152EUE+T

Part No MAX9152EUE+T
Manufacturer Maxim Integrated
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description IC CROSSPOINT SWITCH 2X2 16TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Packaging Reel
Type Crosspoint Switch
Independent Circuits 1
Voltage Supply Source Single Supply
Supply Voltage (V) 3V ~ 3.6V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 16-TSSOP
Supplier Device Package 16-TSSOP
Part Number Series MAX9152
Manufacturer Pack Quantity 2,500
MSL Level 1 (Unlimited)
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 805847-MAX9152EUE+T
Ultra Librarian 3D Model Ultra Librarian MAX9152EUE+T CAD Model

Description

The MAX9152EUE+T is a high-performance, low-power, quad LVDS line receiver designed by Maxim Integrated to provide reliable high-speed data transmission. This integrated circuit is specifically engineered to convert four low-voltage differential signaling (LVDS) inputs into LVTTL/LVCMOS outputs, making it a crucial component in applications that require fast data transfer rates and minimal signal degradation over long distances.

Key Features

  • High-Speed Performance: The device supports data rates up to 400Mbps per channel, making it suitable for high-speed data acquisition, serialization/deserialization, and point-to-point communication.
  • Low-Voltage Differential Signaling: LVDS technology ensures reduced electromagnetic interference (EMI) and lower power dissipation compared to traditional signaling methods.
  • Power Efficiency: With a typical operating current of just 3.3mA per channel and a 3.3V supply voltage, the MAX9152EUE+T is optimized for power-sensitive applications.
  • Improved Signal Integrity: The device includes integrated fail-safe circuitry that ensures a logic-high output when inputs are open, shorted, or terminated but undriven, enhancing the robustness of the communication.
  • Small Footprint: Offered in a compact 16-pin TSSOP package, it is an ideal solution for space-constrained applications.

Applications

  • High-speed digital copiers
  • Networking and telecommunications
  • Backplane interconnects
  • Computer peripherals
  • Industrial control systems

The MAX9152EUE+T is designed with the reliability and innovation that are characteristic of Maxim Integrated's products. Whether it's for professional high-speed communication systems or sophisticated industrial applications, this LVDS line receiver stands out for its performance, efficiency, and signal integrity. Its robust design and integrated features make it a versatile and dependable choice for engineers looking to enhance their data transmission systems.

You May Also Be Interested in

Nexperia USA Inc.
IC BUS SWITCH 1 X 1:1 8-SO
Need more? Email Us
Nexperia USA Inc.
IC BUS SWITCH 1 X 1:1 8-SO
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1 X 3:8 16-SSOP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1X4:16 24SO
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Texas Instruments
IC BUS SWITCH 8 X 1:1 20-TVSOP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1 X 1:2 6-TSSOP
Need more? Email Us
Texas Instruments
IC BUS SWITCH 4 X 1:1 20-TVSOP
Need more? Email Us
ON Semiconductor
IC PRIORITY ENCODER 1X8:3 16SOIC
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.4548 $53.4576
28+ $3.6552 $102.3456
43+ $3.5410 $152.2630
59+ $3.4267 $202.1753
76+ $3.3125 $251.7500
102+ $2.9699 $302.9298
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,170 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess