EN
  • EN
  • DE

SN54LS83J

Part No SN54LS83J
Manufacturer Texas Instruments
Catalog OEM Parts ( S )
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1094743-SN54LS83J
Categories OEM Parts( S )
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SN54LS83J CAD Model

Description

Product Overview: SN54LS83J from Texas Instruments

The SN54LS83J is a high-performance, 4-bit binary full adder integrated circuit from the reputable electronics manufacturer, Texas Instruments (TI). This device is designed to provide efficient solutions for arithmetic operations in digital systems. Encapsulated in a robust ceramic J package, the SN54LS83J ensures reliable operation even in demanding industrial environments.

Key Features

  • Logic Family: The SN54LS83J is part of the LS (Low-power Schottky) family, which is known for combining low power consumption with high switching speeds.
  • Operation: It can perform full binary addition on two 4-bit words, providing both sum and carry outputs. This makes it an essential component for constructing arithmetic logic units (ALUs) in computers and other digital processing devices.
  • Carry Lookahead: It includes an internal carry lookahead circuit that facilitates fast arithmetic by reducing the time required to compute carry outputs.
  • Multiple Device Cascading: Multiple SN54LS83J devices can be cascaded for n-bit parallel adders, allowing for the addition of longer binary numbers.
  • Dual-In-Line Package: The J package is a ceramic dual-in-line package, offering excellent thermal and mechanical stability.

Electrical Characteristics

  • Supply Voltage Range: Typically operates on a 5V supply voltage, which is standard for TTL devices.
  • Operating Temperature: The SN54LS83J is designed to operate over a wide temperature range, making it suitable for military and aerospace applications.
  • Power Dissipation: Exhibits low power dissipation, which contributes to the overall energy efficiency of the system it is integrated into.

Applications

The versatility of the SN54LS83J makes it an excellent choice for a wide array of applications. It is commonly used in:

  • Computing systems for arithmetic processing
  • Digital signal processors (DSPs)
  • Embedded systems requiring arithmetic calculations
  • Counters and accumulators in control systems

With its proven track record of reliability and performance, the SN54LS83J from Texas Instruments is a go-to component for designers and engineers who require a dependable binary full adder for their digital systems.

You May Also Be Interested in

Silicon Storage Technology, Inc
Need more? Email Us
Level One
Need more? Email Us
Schneider Electric
SSR, DIN RAIL MOUNT, 600VAC, 32VDC, 20A; Control Voltage Type: DC; Control Voltage Range: 4VDC to 32VDC; Operating...
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
Micrel
Need more? Email Us
Bel Fuse Inc.
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess