EN
  • EN
  • DE

MX27L256QC-15

Part No MX27L256QC-15
Manufacturer Macronix
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1025545-MX27L256QC-15
Categories OEM Parts(M-N)
Manufacturer Macronix
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MX27L256QC-15 CAD Model

Description

The Macronix MX27L256QC-15 is a 256Kbit (32K x 8) CMOS EPROM (Erasable Programmable Read-Only Memory) device. It's designed for non-volatile storage in a variety of embedded applications.

Applications:

  • Embedded systems for boot code storage
  • Firmware storage in consumer electronics
  • Industrial control systems
  • Instrumentation and measurement equipment
  • Telecommunications equipment

Features:

  • Capacity: 256 Kbit (32 K x 8 bits).
  • Technology: CMOS EPROM.
  • Access Time: 150ns (as indicated by the "-15" suffix).
  • Operating Voltage: 5V single power supply.
  • Package: Typically available in a 28-pin DIP or PLCC package.
  • Programming: Electrically programmable. Erasure requires UV light exposure.
  • Low Power Consumption: CMOS technology provides low power operation.

Benefits:

  • Non-Volatile Storage: Retains data without power.
  • Reprogrammable: Allows for firmware updates (via UV erasure and reprogramming).
  • Fast Access Time: 150ns access time enables rapid data retrieval.
  • Low Power Consumption: Extends battery life in portable applications.
  • Wide Operating Temperature Range: Suitable for various operating environments.

Additional Details:

The MX27L256QC-15 EPROM offers a reliable solution for non-volatile data storage. The 'QC' in the part number likely refers to a specific package type or quality grade. UV erasure requires exposing the chip to ultraviolet light through the window on the package. The data is then written using a suitable EPROM programmer. It is essential to consult the datasheet for detailed programming specifications, timing diagrams, and electrical characteristics. The CMOS technology ensures low standby current, making it suitable for battery-powered applications. The device's compatibility with standard TTL logic levels simplifies integration into existing systems. Check the datasheet for the correct UV erasure time and programming voltage specifications. Correct programming voltage and time are crucial for reliable operation and long-term data retention.

You May Also Be Interested in

Nichia Corporation
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 2POS 2.54MM / Connector Header Through Hole 2 position 0.100" (2.54mm)
Need more? Email Us
New Japan Radio
Video Ics w/Y/C Mix & Filter Lead Free Package
Need more? Email Us
Lucent
Lowest to $70.6306
New Japan Radio
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 1POS / Connector Header Through Hole 1 position
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 9POS 2.54MM / Connector Header Through Hole 9 position 0.100" (2.54mm)
Need more? Email Us
New Japan Radio
SPDT Switch GaAs MMIC, 2.5V - 5.5V Single Supply, MTP-6, Surface Mount
Lowest to $2.6115
New Japan Radio
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess