EN
  • EN
  • DE

SN54LS674J

Part No SN54LS674J
Manufacturer Texas Instruments
Catalog Logic - Shift Registers
Description 54LS674 16-BIT SHIFT REGISTERS / Shift Element Bit
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Shift Registers
Mfr Texas Instruments
Series *
Package Bulk
Product Status Active
Base Product Number 54LS674
Standard Package 10 pcs
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 669818-SN54LS674J
Ultra Librarian 3D Model Ultra Librarian SN54LS674J CAD Model

Description

Texas Instruments SN54LS674J Octal D-Type Flip-Flop The SN54LS674J is a high-performance, octal D-type flip-flop integrated circuit produced by Texas Instruments. This robust component is designed to store eight bits of data and is a crucial element in digital systems where reliable data storage and retrieval are essential. The SN54LS674J is from the 54LS series, which is known for its low-power Schottky technology, offering a perfect blend of speed and power efficiency.

This integrated circuit features a buffered common clock (CP) and a buffered common output enable (OE). The flip-flops in the SN54LS674J are edge-triggered, capturing data on the rising edge of the clock signal, which allows for the precise synchronization of data within a digital system. Each flip-flop has a direct clear (CLR) input, which can be used to reset the stored data to zero when required.

The SN54LS674J is packaged in a standard 20-pin ceramic dual in-line package (J suffix), ensuring robustness and reliability even in harsh environmental conditions. This makes it suitable for a wide range of applications including industrial, military, and aerospace electronics where performance and durability are paramount.

Noteworthy features of the SN54LS674J include:

  • 8 D-type flip-flops with direct clear
  • Edge-triggered from a common clock
  • Buffered common output enable
  • Wide operating voltage range
  • Low power consumption
  • Durable ceramic package

As a product of Texas Instruments, the SN54LS674J benefits from the company's reputation for producing high-quality, reliable integrated circuits. It is a testament to their commitment to providing advanced solutions for the electronics industry.

For detailed specifications, application notes, and support documentation, engineers and electronics designers are encouraged to visit the official Texas Instruments website or contact their local Texas Instruments distributor. The SN54LS674J is a legacy component, so checking for the latest part status and availability is recommended.

You May Also Be Interested in

Texas Instruments
SN74LS595NSRG4 / Shift Shift Register 1 Element 8 Bit 16-SO
Need more? Email Us
UTC
TSSOP-16 Shift Registers RoHS
Lowest to $0.1456
Texas Instruments
IC REGISTR PAR-LOAD 8BIT 16TSSOP / Shift Shift Register 1 Element 8 Bit 16-TSSOP
Lowest to $0.5935
ON Semiconductor
SHIFT REGISTER SINGLE 8-BIT / Shift Shift Register 1 Element 8 Bit 20-SOIC
Need more? Email Us
Texas Instruments
IC REGISTER FILE DL 16X4 24SO / Shift Register File 2 Element 4 Bit 24-SO
Need more? Email Us
Texas Instruments
IC 16BIT SERIAL SHIFT REG 24SOIC / Shift Shift Register 1 Element 16 Bit 24-SOIC
Lowest to $43.5091
Texas Instruments
IC REGISTER FILE DL 16X4 24-SOIC / Shift Register File 2 Element 4 Bit 24-SOIC
Need more? Email Us
Texas Instruments
IC 8BIT SHIFT REG 3ST-OUT 16SSOP / Shift Shift Register 1 Element 8 Bit 16-SSOP
Need more? Email Us
Texas Instruments
IC SHIFT REGISTER 8BIT 16-SOIC / Shift Shift Register 1 Element 8 Bit 16-SOIC
Lowest to $0.3437

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess