EN
  • EN
  • DE

SN54L86J

Part No SN54L86J
Manufacturer Texas Instruments
Catalog Misc Products
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 838300-SN54L86J
Ultra Librarian 3D Model Ultra Librarian SN54L86J CAD Model

Description

The SN54L86J is a high-quality integrated circuit produced by Texas Instruments, a leader in semiconductor design and manufacturing. This particular component is a part of the 5400 series logic devices, which are well-known for their reliability and performance in various electronic applications.

Key Features

  • Logic Type: The SN54L86J is a Quadruple 2-Input Exclusive-OR Gate, which provides precise logic operations essential for complex digital systems.
  • Package: It comes in a durable ceramic dual-inline package (DIP), which is suitable for through-hole mounting, providing a secure connection for long-term use.
  • Operating Temperature: This device is designed to operate over a wide range of temperatures, from -55°C to 125°C, making it ideal for industrial and military applications where extreme conditions are common.
  • Supply Voltage: It supports a supply voltage ranging from 4.5V to 5.5V, compatible with standard TTL (Transistor-Transistor Logic) levels, ensuring easy integration into existing systems.
  • Logic Family: As part of the TTL family, the SN54L86J ensures fast switching times and low power consumption, which is critical for high-speed and power-efficient operations.

Applications

The SN54L86J is suitable for a wide array of applications, including:

  • Computing systems where precise logic operations are required.
  • Digital signal processing for accurate and fast data manipulation.
  • Communication systems where signal integrity is paramount.
  • Control systems in both automotive and industrial environments.

Quality and Reliability

Texas Instruments is committed to delivering high-quality products. The SN54L86J is no exception, with rigorous testing and quality assurance measures in place to ensure that each component meets the highest standards. The robust design and manufacturing process guarantee that the SN54L86J will perform reliably in even the most demanding situations.

Whether you are designing a complex digital system or looking for a reliable component for your existing setup, the SN54L86J from Texas Instruments is an excellent choice that combines performance, durability, and versatility.

You May Also Be Interested in

B&K Precision
TRUE RMS AC + DC TOOL KIT DMM
Lowest to $4.0864
American Hakko Products, Inc.
STRAIN RELIEF,CORD,ESD,907/908/9
Lowest to $42.1471
Keystone Electronics
PC TEST POINT LOOP
Need more? Email Us
American Hakko Products, Inc.
HANDLE,W/GRIP,ESD,851
Lowest to $29.7713
NOVATEK
FLANGED INTAKE DOOR, NOVAIR 2000
Need more? Email Us
Bourns Inc.
KIT POT ROTARY 5K-1M OHM 6PCS
Lowest to $97.1151
Box Partners
5"WX10"L NYLON REINFORCED MAILER
Lowest to $0.1282
Kitronik Ltd.
ALLIGATOR CLIP WITH FEMALE HEADE
Need more? Email Us
Staco Energy Products Company
VARIABLE TRANSFORMER 260V 10A
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess