The SN54F273J is a high-performance integrated circuit produced by Texas Instruments, designed to meet the needs of complex digital systems. This versatile octal D-type flip-flop features a JEDEC-approved 20-pin ceramic dual-in-line package, providing both durability and reliable performance in a wide range of applications.
Key Features
- Logic Type: D-Type Flip-Flop - The SN54F273J consists of eight edge-triggered, D-type flip-flops with a common clock and clear inputs, making it ideal for temporary data storage, data transferring, and holding registers.
- Package: The device is housed in a robust 20-pin ceramic dual-in-line package, ensuring protection against environmental factors and making it suitable for high-reliability applications.
- Operating Temperature: This component is designed to operate efficiently over a wide temperature range, typically from -55°C to 125°C, making it suitable for military and aerospace applications.
- Output Capability: The SN54F273J offers high-current totem-pole outputs which can drive up to 10 LS-TTL loads, providing ample drive capability for most applications.
- Power Consumption: This device is characterized for low power consumption, which is a critical feature for energy-sensitive designs.
Applications
The SN54F273J is adept at serving in a variety of applications, particularly where high-speed, reliable data storage is required. It is commonly used in:
- Data storage and transfer systems
- Control registers
- System monitoring
- Military and aerospace electronics
Quality and Reliability
Texas Instruments is renowned for its commitment to quality, and the SN54F273J is no exception. Each device undergoes rigorous testing to ensure it meets the high standards expected of TI products. The use of a ceramic package further enhances the reliability of the product, making it a preferred choice for applications where failure is not an option.
For detailed specifications, application notes, and additional resources, engineers and designers are encouraged to visit the Texas Instruments official website or contact their support team for technical assistance.