EN
  • EN
  • DE

SN54F02J

Part No SN54F02J
Manufacturer Texas Instruments
Catalog Logic - Gates and Inverters
Description 54F02 QUADRUPLE 2-INPUT POSITIVE / IC Channel
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Gates and Inverters
Mfr Texas Instruments
Series *
Package Bulk
Product Status Active
Base Product Number 54F02
Standard Package 24 pcs
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 669695-SN54F02J
Ultra Librarian 3D Model Ultra Librarian SN54F02J CAD Model

Description

The Texas Instruments SN54F02J is a quintessential component in the realm of digital logic, offering a robust solution for various logic operations. This integrated circuit is part of the SNx4F02 series, known for their high-performance, fast-speed quad two-input NOR gates. The device is designed to operate over a wide range of voltages, making it versatile for different electronic applications.

Key Features

  • Logic Type: Quad 2-Input NOR Gate
  • Package: The SN54F02J is housed in a durable ceramic flat package (J suffix), ensuring reliable performance in a variety of environmental conditions.
  • Operating Voltage: It operates at a voltage range typically from 4.5V to 5.5V, providing compatibility with standard TTL (Transistor-Transistor Logic) levels.
  • High-Speed: Characterized by its fast switching capabilities, the SN54F02J is designed to meet the demands of high-speed logic systems.
  • Temperature Range: This device is engineered to perform reliably in a broad temperature range, suitable for military and aerospace applications.

Applications

The SN54F02J is widely used in various digital circuits where NOR logic is required. Its applications span across:

  • Computing systems
  • Data processing
  • Control systems
  • Communication equipment
  • Instrumentation and test equipment

Quality and Reliability

Texas Instruments is renowned for its commitment to quality, and the SN54F02J is no exception. Each unit undergoes rigorous testing to ensure it meets the high standards expected of TI products. The device's ceramic package provides enhanced protection against environmental factors, contributing to its long-term reliability.

Technical Support and Resources

Designers and engineers can access extensive technical documentation, including datasheets, application notes, and design resources, directly from the Texas Instruments website. TI also offers customer support and community forums for troubleshooting and discussion, ensuring users get the most out of their SN54F02J NOR gates.

You May Also Be Interested in

Texas Instruments
IC GATE AND 1CH 2-INP SC70-5
Lowest to $0.7393
Nexperia USA Inc.
IC GATE OR 4CH 2-INP 14SO
Lowest to $0.5821
ON Semiconductor
IC INVERTER OD 1CH 1-INP SC70-5 / Inverter IC 1 Channel Open Drain SC-70-5
Lowest to $0.5821
Texas Instruments
900nA 800mV~3.6V [email protected],5pF VSSOP-8-0.5mm Gates and Inverters RoHS
Lowest to $0.4366
Texas Instruments
IC INVERTER 6CH 1-INP 14SO
Lowest to $0.3784
Texas Instruments
Configurable Multifunction Gate IC 3 Channel SOT-23-6
Lowest to $0.1214
Fairchild/ON Semiconductor
IC INVERTER 6CH 1-INP 14DIP / Inverter IC 6 Channel 14-PDIP
Need more? Email Us
ON Semiconductor
IC INVERTER 1CH 1-INP 6UDFN / Inverter IC 1 Channel 6-UDFN (1x1)
Lowest to $0.1305
ON Semiconductor
IC GATE NAND 1CH 2-IN 6MICROPAK2 / NAND Gate IC 1 Channel 6-MicroPak2™
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess