EN
  • EN
  • DE

MBI5171GP ROHS

Part No MBI5171GP ROHS
Manufacturer Macroblock
Catalog OEM Parts (M - N)
Description MBI5171GP, 8 channel, supply voltage 3.3-5V, output current 5-120mA, SSOP16-150-0.64, 100pcs
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1076434-MBI5171GP ROHS
Categories OEM Parts(M-N)
Manufacturer Macroblock
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MBI5171GP ROHS CAD Model

Description

The MBI5171GP is a high-precision LED driver designed by Macroblock. It is specifically engineered for LED display applications that demand exceptional image quality and reliability. This component is part of Macroblock’s series of LED drivers known for their advanced features and performance. The 'ROHS' designation signifies that the MBI5171GP is compliant with the Restriction of Hazardous Substances directive.

Applications

  • LED Display Panels
  • LED Video Walls
  • Fine-Pitch LED Displays
  • Rental LED Displays
  • Stage Lighting
  • Architectural Lighting

Features

  • High Refresh Rate: Supports very high refresh rates, eliminating flickering and ensuring smooth video playback.
  • Precise Current Control: Provides highly accurate and stable current to each LED, ensuring uniform brightness and color consistency.
  • ROHS Compliance: Meets environmental standards by restricting the use of hazardous substances.
  • Ghosting Cancellation: Minimizes ghosting effects, enhancing image clarity.
  • Advanced PWM Grayscale Control: Offers a wide range of grayscale levels through precise Pulse Width Modulation.
  • Built-in Error Detection: Incorporates error detection mechanisms to improve system reliability.
  • Multi-Channel Output: Supports multiple LED channels, allowing for efficient control of large LED matrices.
  • Adaptive Current Adjustment: Dynamically adjusts LED current to optimize performance under varying conditions.

Benefits

  • Exceptional Image Quality: High refresh rates and precise current control result in sharp, clear, and vibrant images.
  • Improved Reliability: Built-in error detection enhances system stability and longevity.
  • Energy Efficiency: Optimized design minimizes power consumption, reducing operational costs.
  • Environmental Compliance: ROHS compliance ensures adherence to environmental regulations.
  • Consistent Brightness and Color: Accurate current control guarantees uniform brightness and color across the entire display.
  • Reduced Maintenance: Robust design and error detection minimize the need for frequent maintenance and repairs.
  • Versatile Application: Suitable for a wide range of LED display applications, including fine-pitch and rental displays.

Additional Details

The MBI5171GP is designed to operate within a specified voltage range and is compatible with various LED display control systems. The component's datasheet provides comprehensive details on electrical characteristics, timing requirements, and recommended application circuits. This driver is particularly well-suited for high-end LED displays where image quality and reliability are paramount. The adaptive current adjustment feature helps maintain consistent performance even when environmental conditions change.

You May Also Be Interested in

Nisshinbo Micro Devices Inc.
IC REG LINEAR 3.3V 500MA SOT89-5 / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA SOT-89-5
Need more? Email Us
New Japan Radio
Video Ics w/Y/C Mix & Filter Lead Free Package
Need more? Email Us
Intel
Network Proc 400MHz 460-Pin
Lowest to $75.0750
NIC-Components Corp.
Chip Inductors; Wire-wound, Molded Case
Need more? Email Us
New Japan Radio
Lowest to $0.4340
NIC-Components Corp.
Inductor RF Chip Molded Wirewound 5.6uH 5% 7.96MHz 13Q-Factor 65mA 8.7Ohm DCR 1210 T/R
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 1POS / Connector Header Through Hole 1 position
Need more? Email Us
New Japan Radio
Switch ICs Switch w/ 6dB Amp
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 9POS 2.54MM / Connector Header Through Hole 9 position 0.100" (2.54mm)
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess