Product Overview: SN54AS245J from Texas Instruments
The SN54AS245J is a high-performance, octal bus transceiver designed by Texas Instruments, one of the most renowned names in the semiconductor industry. This integrated circuit is part of the 'AS' logic family and is crafted with advanced Schottky TTL technology, which ensures swift and reliable performance for a wide range of digital applications.
Featuring a bidirectional interface between two buses, the SN54AS245J allows for data transmission in either direction, making it an essential component for systems requiring efficient communication between different components. The device has a 3-state output, which means that each output can be set to a high, low, or high impedance state, providing additional flexibility and enabling multiple devices to share a common data bus.
Key Specifications:
- Logic Type: Octal Bus Transceiver
- Number of Channels: 8
- Directionality: Bidirectional
- Output Type: 3-State
- Operating Temperature Range: -55°C to 125°C
- Package / Case: J-Lead Ceramic Package
- Logic Family: AS
- Technology: Advanced Schottky TTL
Designed to operate over a broad voltage range and with a wide operating temperature, the SN54AS245J is suitable for military and aerospace applications, as well as other high-reliability environments. The device's robust ceramic package ensures durability and resistance to harsh conditions, while its J-lead form factor provides secure and reliable mounting.
With its capacity to drive heavily loaded buses with up to 15 LSTTL loads and its high-impedance state during power-up and power-down, the SN54AS245J minimizes the risk of bus contention and ensures a smooth transition during critical power cycling events. This makes it an ideal choice for complex electronic systems requiring high levels of data integrity and stability.
Whether you are designing a sophisticated digital system or looking to upgrade an existing setup, the SN54AS245J from Texas Instruments offers the performance and reliability needed to ensure seamless operation and long-term functionality.