EN
  • EN
  • DE

SN54AS10J

Part No SN54AS10J
Manufacturer Texas Instruments
Catalog Logic - Gates and Inverters
Description Military 3-ch, 3-input, 4.5-V to 5.5-V bipolar NAND gates 14-CDIP -55 to 125
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Case / Package CDIP
Height 5.08 mm
High Level Output Current -2 mA
Lead Free Contains Lead
Length 19.56 mm
Logic Function NAND
Low Level Output Current 20 mA
Max Operating Temperature 125 °C
Max Supply Voltage 5.5 V
Min Operating Temperature -55 °C
Min Supply Voltage 4.5 V
Mount Through Hole
Number of Bits 3
Number of Elements 3
Number of Gates 3
Number of Outputs 1
Number of Pins 14
Operating Supply Voltage 5 V
Output Type TTL
Packaging Rail/Tube
Propagation Delay 5 ns
RoHS Compliant
Thickness 4.57 mm
Width 6.67 mm
Win Source Part Number 1216801-SN54AS10J
Categories Logic - Gates and Inverters
Manufacturer Texas Instruments
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SN54AS10J CAD Model

Description

The SN54AS10J is a high-performance integrated circuit developed by Texas Instruments, renowned for its reliability and versatility in various electronic applications. This device is part of the Advanced Schottky (AS) family, which means it combines the high speed of Schottky TTL with reduced power consumption, making it an ideal choice for fast and efficient digital systems.

Key Features

  • Logic Type: Triple 3-Input Positive-NAND Gates
  • Package: The SN54AS10J is housed in a robust J-lead ceramic package, ensuring durability and optimal performance even under harsh conditions.
  • Operating Temperature Range: This device operates effectively over a wide temperature range, making it suitable for military and aerospace applications.
  • Logic Level Compatibility: TTL Compatible - This allows for easy integration with existing TTL logic circuits without the need for additional components or complex configurations.
  • Speed: The SN54AS10J boasts a fast propagation delay, which is crucial for high-speed digital circuits where timing is critical.
  • Supply Voltage: It typically operates at 5V, which is standard for TTL devices, providing compatibility with a broad range of digital systems.

Applications

The versatility of the SN54AS10J makes it suitable for a wide array of applications. It is commonly used in:

  • Digital signal processing
  • Control systems
  • Instrumentation
  • High-speed logic circuits
  • Complex data processing systems

Quality and Reliability

Texas Instruments is committed to delivering high-quality products. The SN54AS10J is subject to rigorous testing and quality control procedures, ensuring it meets the highest industry standards for performance and reliability. Whether you're designing for commercial, industrial, or military applications, you can rely on the SN54AS10J to provide consistent and dependable operation.

You May Also Be Interested in

ON Semiconductor
IC INVERTER 1CH 1-INP SC88A / Inverter IC 1 Channel SC-88A (SC-70-5/SOT-353)
Need more? Email Us
Nexperia USA Inc.
IC GATE OR 4CH 2-INP 14SO
Lowest to $0.5821
ON Semiconductor
IC INVERTER OD 1CH 1-INP SC70-5 / Inverter IC 1 Channel Open Drain SC-70-5
Lowest to $0.5821
ON Semiconductor
2uA 2V~5.5V 8.6ns@5V,50pF TSSOP-14 Gates and Inverters RoHS
Lowest to $0.5821
ON Semiconductor
IC INVERTER 1CH 1-INP 6UDFN / Inverter IC 1 Channel 6-UDFN (1x1)
Lowest to $0.1305
NXP / Nexperia
IC INVERTER 1CH 1-INP 5TSSOP / Inverter IC 1 Channel 5-TSSOP
Lowest to $0.1605
Texas Instruments
PROTOTYPE / Inverter IC 6 Channel Open Collector 14-SSOP
Lowest to $0.6161
Nexperia USA Inc.
IC INVERTER 6CH 1-INP 14TSSOP
Lowest to $0.2911
Diodes Incorporated
IC BUFFER NON-INVERT 5.5V SOT25 / IC Channel SOT-25
Lowest to $0.1019

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess