EN
  • EN
  • DE

SN54AS08J

Part No SN54AS08J
Manufacturer Texas Instruments
Catalog Logic - Gates and Inverters
Description 54AS08 QUADRUPLE 2-INPUT POSITIV / IC Channel
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Gates and Inverters
Mfr Texas Instruments
Series *
Package Bulk
Product Status Active
Base Product Number 54AS08
Standard Package 1 pcs
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 669686-SN54AS08J
Ultra Librarian 3D Model Ultra Librarian SN54AS08J CAD Model

Description

The SN54AS08J is a high-performance integrated circuit from Texas Instruments, renowned for its reliability and versatility in a wide range of digital applications. This particular model is a part of the AS (Advanced Schottky) series, which signifies that it is fabricated using the advanced Schottky process, offering faster speeds and better performance compared to standard TTL (Transistor-Transistor Logic) devices.

Key Features

  • Logic Type: The SN54AS08J is a Quadruple 2-Input Positive-AND Gate, which means it contains four independent 2-input AND gates in a single package. This allows for the implementation of multiple logic functions simultaneously.
  • Package: It comes in a standard J package, which is a ceramic dual-inline package (DIP) with 14 pins, providing robust physical protection and ease of handling for circuit assembly.
  • Operating Range: The device is designed to operate over a wide range of temperatures, making it suitable for military and aerospace applications that require high reliability under extreme conditions.
  • Power Consumption: With its advanced technology, the SN54AS08J has a reduced power consumption compared to conventional TTL devices, which helps in minimizing the overall power requirements of the system it is used in.

Applications

The SN54AS08J is used in a variety of digital circuits where high-speed and reliable AND logic operations are required. Common applications include:

  • Binary arithmetic systems
  • Data processing circuits
  • Control systems
  • Logic signal gating

Quality and Support

Texas Instruments is committed to delivering high-quality products and provides extensive support for the SN54AS08J. Detailed datasheets, application notes, and design resources are available to assist engineers in integrating this device into their projects. Moreover, TI's customer service and technical support teams are readily available to address any inquiries or issues that may arise.

Whether you're designing a complex digital system or simply need a reliable logic gate for your circuit, the SN54AS08J from Texas Instruments is an excellent choice, offering the performance and durability required for demanding applications.

You May Also Be Interested in

SG Micro Corp
3uA 1V~5.5V SOT-23-5 Gates and Inverters RoHS
Lowest to $0.2183
Texas Instruments
IC GATE AND 1CH 2-INP SC70-5
Lowest to $0.2934
ON Semiconductor
IC INVERTER 1CH 1-INP SC88A / Inverter IC 1 Channel SC-88A (SC-70-5/SOT-353)
Need more? Email Us
ON Semiconductor
IC INVERTER OD 1CH 1-INP SC70-5 / Inverter IC 1 Channel Open Drain SC-70-5
Lowest to $0.5821
Texas Instruments
IC GATE AND 2CH 2-INP 8VSSOP
Lowest to $8.7314
Texas Instruments
PROTOTYPE / Inverter IC 6 Channel Open Collector 14-SSOP
Lowest to $0.6161
NXP / Nexperia
IC INVERTER 1CH 1-INP 5TSSOP / Inverter IC 1 Channel 5-TSSOP
Lowest to $0.1605
ON Semiconductor
2uA 2V~5.5V 8.6ns@5V,50pF TSSOP-14 Gates and Inverters RoHS
Lowest to $0.5821
MICROSS/On Semiconductor
IC INVERT SCHMITT 1CH 1INP SC74A
Lowest to $0.1160

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess