EN
  • EN
  • DE

SN54AS04J

Part No SN54AS04J
Manufacturer Texas Instruments
Catalog OEM Parts ( S )
Description Military 6-ch, 4.5-V to 5.5-V bipolar inverters 14-CDIP -55 to 125
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package CDIP
Height 5.08 mm
High Level Output Current -2 mA
Lead Free Contains Lead
Length 19.56 mm
Logic Function Inverter
Low Level Output Current 20 mA
Maximum Operating Temperature 125 °C
Max Supply Voltage 5.5 V
Min Operating Temperature -55 °C
Min Supply Voltage 4.5 V
Mount Through Hole
Number of Bits 6
Number of Elements 6
Number of Gates 6
Number of Pins 14
Operating Supply Voltage 5 V
Output Type TTL
Packaging Rail/Tube
Propagation Delay 6 ns
Radiation Hardening No
RoHS Compliant
Thickness 4.57 mm
Width 6.67 mm
Win Source Part Number 1031301-SN54AS04J
Categories OEM Parts( S )
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SN54AS04J CAD Model

Description

The SN54AS04J is a high-performance integrated circuit from Texas Instruments, renowned for its reliability and versatility in various electronic applications. This device belongs to the family of hex inverters and is designed to operate over a broad range of voltage levels, making it a suitable choice for diverse digital logic systems.

Key Features

  • Logic Type: Hex Inverter - The SN54AS04J contains six independent inverter gates in a single package, providing users with multiple logic inverters for complex circuit designs.
  • Operating Voltage: The device typically operates within a voltage range of 4.5V to 5.5V, providing stable performance for TTL (Transistor-Transistor Logic) compatible systems.
  • High-Speed Performance: With advanced Schottky TTL circuitry, the SN54AS04J ensures fast switching speeds, which is crucial for high-speed logic operations and timing-critical applications.
  • Output Drive Capability: The inverter gates have the ability to drive a significant load, making them capable of interfacing with other components within a circuit without the need for additional buffering.
  • Package Type: The device comes in a J package, a ceramic dual in-line package (DIP), which is suitable for through-hole mounting, providing ease of integration into prototyping and production environments.
  • Temperature Range: Designed for a wide operating temperature range, the SN54AS04J can function effectively in environments from -55°C to 125°C, ensuring reliability in extreme conditions.

Applications

The versatility of the SN54AS04J makes it an ideal choice for a multitude of applications. It is commonly used in:

  • Logic level conversion
  • Waveform generation
  • Signal processing
  • Communication systems
  • Control systems
  • Embedded systems

Quality and Reliability

As with all Texas Instruments products, the SN54AS04J is manufactured to high industry standards. The company's commitment to quality ensures that each device is tested rigorously to meet stringent specifications, providing designers with confidence in the performance and longevity of their electronic systems.

You May Also Be Interested in

SMC Diode Solutions
DIODE ARRAY GP 200V ITO220AB / Diode Array 1 Pair Common Cathode Standard 200 V Through Hole TO-220-3 Full Pack, Isolated Tab
Lowest to $0.3795
Rohm Semiconductor
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Micrel
Need more? Email Us
Vishay
Diodes 1.0mA Current Reg
Need more? Email Us
3M
Heavy Duty Vinyl Electrical Tape, 38mm x 33m, Black
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
STMicroelectronics
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $18.1154 $54.3462
7+ $14.8640 $104.0480
11+ $14.3995 $158.3945
15+ $13.9350 $209.0250
19+ $13.4705 $255.9395
25+ $12.0770 $301.9250
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,899 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess