EN
  • EN
  • DE

SN54ALS244J

Part No SN54ALS244J
Manufacturer Texas Instruments
Catalog OEM Parts ( S )
Description Standard Package
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1016022-SN54ALS244J
Categories OEM Parts( S )
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SN54ALS244J CAD Model

Description

The SN54ALS244J is a high-performance octal buffer and line driver designed to be used with 3-state memory address drivers, clock drivers, and other bus-oriented systems. Manufactured by Texas Instruments, this integrated circuit is part of the Advanced Low-Power Schottky (ALS) family, which offers a combination of high speed and low power consumption.

Key Features

  • Logic Type: Octal Buffer/Line Driver with 3-State Outputs
  • Package: The device comes in a standard J-Lead Ceramic package, ensuring robust performance and high durability.
  • Operating Temperature Range: The SN54ALS244J operates within a temperature range of -55°C to 125°C, making it suitable for military and industrial applications.
  • Power Supply: It operates at a voltage range of 4.5V to 5.5V, which is typical for TTL logic levels.
  • Drive Capability: The device can drive up to 15 Low-Power Schottky loads or equivalent, providing ample drive capability for most applications.

Performance Advantages

The SN54ALS244J offers several performance advantages over traditional TTL devices. Its ALS technology combines the low power dissipation of CMOS with the speed and drive characteristics of bipolar circuits. This makes the SN54ALS244J an excellent choice for interfacing with high-speed logic systems where minimal power consumption is essential.

Applications

This versatile buffer and line driver can be used in a wide range of applications, including:

  • Bus-oriented systems
  • Memory address drivers
  • Clock drivers
  • Data transmission systems
  • Input/output port drivers

Quality and Reliability

Texas Instruments is renowned for its commitment to quality and reliability, and the SN54ALS244J is no exception. It is designed to meet or exceed the stringent requirements of the industrial and military markets, ensuring consistent performance even in the most demanding conditions.

With its robust design and advanced technology, the SN54ALS244J from Texas Instruments represents a reliable solution for designers looking to optimize their high-speed digital systems without compromising on power efficiency or performance.

You May Also Be Interested in

3M
Heavy Duty Vinyl Electrical Tape, 38mm x 33m, Black
Need more? Email Us
Level One
Need more? Email Us
Micrel
Need more? Email Us
Vishay
Diodes 1.0mA Current Reg
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
Bel Fuse Inc.
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess