EN
  • EN
  • DE

SN54AC00VTD2

Part No SN54AC00VTD2
Manufacturer Texas Instruments
Catalog Logic - Gates and Inverters
Description IC GATE NAND 4CH 2-INP DIE / NAND Gate 4-Element 2-IN CMOS 14-Pin Bare Die Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Tube
Logic Type NAND Gate
Number of Circuits 4
Number of Inputs 2
Operating Supply Voltage 2 V ~ 6 V
Operating Temperature Range -55°C ~ 125°C
Manufacturer Package Die
Package Die
Win Source Part Number 794810-SN54AC00VTD2
Popularity Medium
Supply and Demand Status Limited
Family Name SN54AC00
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian SN54AC00VTD2 CAD Model

Description

The SN54AC00VTD2 is a high-performance, quadruple two-input positive-NAND gate integrated circuit from Texas Instruments, a leader in semiconductor design and manufacturing. This particular component is part of the AC series, which is known for its advanced high-speed CMOS technology. The SN54AC00VTD2 offers a robust combination of speed and functionality, making it an ideal choice for a variety of digital applications.

Key Features

  • Logic Type: The device consists of four independent NAND gates, each with two inputs, providing a fundamental building block for digital logic circuits.
  • Operating Voltage: It operates at a wide range of voltages, typically from 2V to 6V, allowing for flexible integration into various system voltages.
  • High Speed: With a typical propagation delay time of just 5.5 ns at 5V, the SN54AC00VTD2 is designed for high-speed operation, ensuring minimal delay in digital signal processing.
  • Drive Capability: The device can source and sink currents, offering high drive capability which is essential for driving larger loads in a circuit.
  • Temperature Range: This component is designed to operate over a broad temperature range, ensuring reliable performance in diverse operating conditions.

Applications

The versatility of the SN54AC00VTD2 makes it suitable for a wide array of applications, including:

  • Complex logic functions
  • Signal gating
  • Control systems
  • Communication systems
  • Data processing

Quality and Reliability

Texas Instruments is committed to delivering high-quality products. The SN54AC00VTD2 is manufactured under stringent conditions to ensure it meets the industry's highest standards for reliability and performance. This commitment to quality makes the SN54AC00VTD2 a trustworthy component for your digital circuit needs.

Conclusion

With its combination of speed, power, and versatility, the SN54AC00VTD2 from Texas Instruments stands out as a superior choice for designers looking to implement efficient and reliable logic functions in their electronic systems. Its wide operating voltage range, high-speed capabilities, and robust temperature tolerance make it an adaptable and durable component for a multitude of digital applications.

You May Also Be Interested in

Nexperia USA Inc.
IC INVERTER 6CH 1-INP 14TSSOP
Lowest to $0.2911
Texas Instruments
IC GATE NAND 1CH 8-INP 14TSSOP
Lowest to $0.4948
Texas Instruments
IC GATE AND 2CH 2-INP 8VSSOP
Lowest to $8.7314
ON Semiconductor
IC INVERTER 1CH 1-INP 6UDFN / Inverter IC 1 Channel 6-UDFN (1x1)
Lowest to $0.1305
Texas Instruments
IC GATE AND 3CH 3-INP 14SOIC
Lowest to $0.1747
ON Semiconductor
IC INVERTER OD 1CH 1-INP SC70-5 / Inverter IC 1 Channel Open Drain SC-70-5
Lowest to $0.5821
ON Semiconductor
IC INVERTER OD 1CH 1-INP SC88A / Inverter IC 1 Channel Open Drain SC-88A (SC-70-5/SOT-353)
Lowest to $0.0722
NXP / Nexperia
IC INVERT SCHMITT 2CH 2-IN 6TSOP / Inverter IC 2 Channel Schmitt Trigger 6-TSOP
Lowest to $0.1640
Texas Instruments
Configurable Multifunction Gate IC 3 Channel SOT-23-6
Lowest to $0.1214

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess