EN
  • EN
  • DE

SN5450J

Part No SN5450J
Manufacturer Texas Instruments
Catalog Logic - Gates and Inverters - Multi - Function, Configurable
Description DUAL 2-WIDE 2-INPUT AND-OR-INVER / AND/OR/INVERT Gate Configurable 2 Circuit 8 Input (2, 2, 2, 2) Input 14-CDIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Gates and Inverters - Multi-Function, Configurable
Mfr Texas Instruments
Package Tube
Product Status Active
Logic Type AND/OR/INVERT Gate
Number of Circuits 2
Number of Inputs 8 Input (2, 2, 2, 2)
Schmitt Trigger Input No
Output Type Single-Ended
Current - Output High, Low 16mA, 400µA
Voltage - Supply 4.5V ~ 5.5V
Temperature Range - Operating -55°C ~ 125°C (TA)
Mounting Type Through Hole
Package / Case 14-CDIP (0.300", 7.62mm)
Supplier Device Package 14-CDIP
Standard Package 1 pcs
MSL Level Not Applicable
Win Source Part Number 669643-SN5450J
Ultra Librarian 3D Model Ultra Librarian SN5450J CAD Model

Description

The SN5450J is a high-performance integrated circuit from the renowned semiconductor manufacturer, Texas Instruments. This product is designed to cater to a wide range of electronic applications, offering both reliability and flexibility to engineers and designers alike.

Key Features

  • High-Speed Operation: The SN5450J is built for speed, ensuring quick response times and efficient processing in applications where performance is critical.
  • Durable Construction: Texas Instruments is known for its commitment to quality, and the SN5450J is no exception. It is constructed using robust materials that can withstand challenging industrial environments.
  • Low Power Consumption: Despite its high-speed capabilities, the SN5450J maintains low power consumption, making it an energy-efficient choice for battery-powered devices.
  • Versatile Connectivity: With multiple input and output options, this integrated circuit can interface with a variety of other components and systems, enhancing its utility across different applications.

Applications

The versatility of the SN5450J allows it to be used in numerous applications, including:

  • Telecommunications equipment
  • Computing hardware
  • Industrial control systems
  • Consumer electronics
  • Automotive systems

Technical Specifications

The SN5450J boasts a comprehensive set of technical specifications that ensure its suitability for a variety of tasks:

Parameter Specification
Package Type DIP (Dual In-line Package)
Operating Temperature -55°C to +125°C
Supply Voltage Typically 5V
Logic Family SN54xx

Quality and Support

Texas Instruments is committed to delivering high-quality products and provides comprehensive technical support for the SN5450J. Detailed documentation, application notes, and design resources are readily available to assist in the integration and use of this IC in your projects.

Whether you're developing cutting-edge technology or maintaining legacy systems, the SN5450J is a reliable and cost-effective solution that meets the stringent requirements of modern electronics.

You May Also Be Interested in

ON Semiconductor
XOR/XNOR Gate 1-Element 4-IN ECL 8-Pin TSSOP T/R / IC GATE XOR/XNOR ECL 2IN 8-TSSOP
Need more? Email Us
ON Semiconductor
XOR/XNOR Gate 1-Element 2-IN ECL 8-Pin TSSOP Tube / IC GATE XOR/XNOR ECL 2INP 8TSSOP
Need more? Email Us
STMicroelectronics
IC 2INPUT AND/OR QUAD 14DIP
Need more? Email Us
NXP / Nexperia
IC DUAL 3-IN NOR GATE 14-DIP / NOR/Inverter Gate 2-Element (Two 3-IN NOR, One Inverter) CMOS 14-Pin PDIP Bulk
Need more? Email Us
Microchip Technology
IC GATE OR/NOR 4-INPUT 8-SOIC / OR/NOR Gate 1-Element 4-IN ECL 8-Pin SOIC N Tube
Need more? Email Us
ON Semiconductor
AND/NAND Gate 1-Element 4-IN ECL 8-Pin TSSOP Rail / IC GATE AND/NAND ECL 2INP 8TSSOP
Need more? Email Us
ON Semiconductor
XOR/XNOR Gate 1-Element 4-IN ECL 8-Pin SOIC N T/R / IC GATE XOR/XNOR ECL 2INP 8-SOIC
Need more? Email Us
Fairchild/ON Semiconductor
IC 4-2-3-2INPUT AND-OR INV 14DIP
Lowest to $0.6985
ON Semiconductor
OR/NOR Gate 2-Element 4-5-IN ECL 20-Pin PLLC Tube / IC 4-5 INPUT OR/NOR DUAL 20PLCC
Lowest to $3.2248

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess