EN
  • EN
  • DE

SN1610041ZQZR

Part No SN1610041ZQZR
Manufacturer Texas Instruments
Catalog PMIC - Power Management - Specialized
Description IC USB REGULATOR SMD / PMIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Power Management - Specialized
Mfr Texas Instruments
Package Tape & Reel
Product Status Obsolete
Base Product Number SN1610041
Standard Package 1,000 pcs
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 978406-SN1610041ZQZR
Ultra Librarian 3D Model Ultra Librarian SN1610041ZQZR CAD Model

Description

The SN1610041ZQZR is a state-of-the-art integrated circuit (IC) developed by Texas Instruments, a leader in semiconductor design and manufacturing. This particular product is designed to meet the rigorous demands of modern electronic systems, providing a reliable and efficient solution for a variety of applications.

At the core of the SN1610041ZQZR is its capability to function as a power management IC, which is crucial for optimizing the performance and longevity of electronic devices. The product is engineered to deliver precise voltage regulation, ensuring that connected components receive a stable power supply. This is particularly important in sensitive electronic systems where fluctuations in power can lead to malfunctions or damage.

The SN1610041ZQZR is built with Texas Instruments' cutting-edge technology, which includes features such as low quiescent current, high efficiency, and excellent thermal performance. These characteristics make it an ideal choice for battery-powered devices, as it helps to maximize battery life and reduce the need for frequent charging.

Furthermore, the SN1610041ZQZR offers a compact footprint, making it suitable for space-constrained applications. Its small size does not compromise its performance, as it is capable of handling high current loads while maintaining its operational integrity. This makes it a versatile component that can be used in a wide range of products, from portable electronics to industrial systems.

Texas Instruments has equipped the SN1610041ZQZR with advanced protection features such as over-current protection, thermal shutdown, and under-voltage lockout. These safeguards ensure that the IC and the system it is part of are protected from potential damage caused by abnormal operating conditions.

Overall, the SN1610041ZQZR is a testament to Texas Instruments' commitment to providing high-quality, reliable components for the electronics industry. Its combination of power efficiency, compact design, and robust protection features make it an excellent choice for designers looking to enhance the performance and reliability of their products.

You May Also Be Interested in

Diodes Incorporated
IC ACDC PSR ACCEL / PMIC
Lowest to $0.0497
Broadcom Limited
ADSL PHY
Lowest to $12.6888
STMicroelectronics
IC DVR DOOR ACTUATOR POWERSO-36
Lowest to $46.0718
OSRAM Opto Semiconductors Inc.
IC HEADPHONE NOISE-CANCEL
Lowest to $8.1612
Maxim Integrated
TRANSFORMER DRIVER FOR RS-48R
Lowest to $5.7352
ON Semiconductor
ANA CUSTOM (DAIMCHRY/MOT) / PMIC
Need more? Email Us
Analog Devices Inc.
IC COMPACT PMU 64WLCSP
Need more? Email Us
Diodes Incorporated
IC ACDC PSR ACCEL / PMIC
Lowest to $0.0497
STMicroelectronics
COT MULTIFUCTION ENGINE / PMIC
Lowest to $33.6163

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess