EN
  • EN
  • DE

SN1409057DBVR

Part No SN1409057DBVR
Manufacturer Texas Instruments
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 838292-SN1409057DBVR
Ultra Librarian 3D Model Ultra Librarian SN1409057DBVR CAD Model

Description

The SN1409057DBVR from Texas Instruments is a high-performance integrated circuit designed for a variety of electronic applications. Known for its reliability and efficiency, this device is a staple in the industry for both hobbyists and professional engineers alike.

Key Features

  • Manufacturer: Texas Instruments
  • Product Category: Transceivers
  • RoHS: Details regarding RoHS compliance
  • Data Rate: Information on supported data transfer rates
  • Supply Voltage: Operating range of supply voltages
  • Operating Temperature Range: Suitable temperature range for operation
  • Mounting Style: SMD/SMT
  • Package / Case: SOT-23-6
  • Packaging: Reel

Applications

The SN1409057DBVR is versatile and can be used in a wide array of applications including but not limited to:

  • Telecommunications
  • Networking Equipment
  • Industrial Control Systems
  • Consumer Electronics

Quality and Support

As a product of Texas Instruments, the SN1409057DBVR is backed by a reputation for quality and reliability. Customers can expect robust support and comprehensive documentation, including datasheets, reference designs, and application notes, which are readily available through Texas Instruments' website.

Ordering Information

To order the SN1409057DBVR or request samples, customers can visit the Texas Instruments official website or contact authorized distributors. The product is typically available in bulk quantities and can be shipped promptly to meet the demands of fast-paced project timelines.

Note: The above information is for reference only and may not reflect the most current specifications or developments. Always consult the manufacturer's official documentation for the most accurate and detailed product information.

You May Also Be Interested in

Littelfuse Inc.
GROUND FAULT CIRCUIT INTERRUPTER
Need more? Email Us
Banner Engineering Corporation
WLS27 DUAL COLOR LIGHT STRIP; LE
Need more? Email Us
Panduit Corp
MP75 MOBILE LABEL PRINTER, 0.75
Need more? Email Us
Panduit Corp
HEAVY DUTY ST88 BLACK, .75" X 66
Need more? Email Us
Panduit Corp
SFTYTAG,DGR UNSAFE DO NOT USE, B
Need more? Email Us
Panduit Corp
PROFESSIONAL GRADE ST35 RED, .75
Need more? Email Us
Brady Corporation
B302-7X10-YK-T-SATELLITE STORAGE
Lowest to $9.5165
Century Spring Corp
LL O= 0.625 , W= 0.091 , L= 20
Need more? Email Us
FLIR Lepton
8MM CAM W 1M SEMI-RIGID PROBE -
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $2.8890 $52.0020
43+ $2.3705 $101.9315
66+ $2.2964 $151.5624
90+ $2.2224 $200.0160
117+ $2.1483 $251.3511
156+ $1.9260 $300.4560
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,000 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess