EN
  • EN
  • DE

SN10KHT5542DW

Part No SN10KHT5542DW
Manufacturer Texas Instruments
Catalog Logic - Translators, Level Shifters
Description IC TRNSLTR BIDIRECTIONAL 24SOIC / Mixed Signal Translator Bidirectional 1 Circuit 8 Channel 24-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Translators, Level Shifters
Mfr Texas Instruments
Package Tube
Product Status Obsolete
Translator Type Mixed Signal
Channel Type Bidirectional
Number of Circuits 1
Channels per Circuit 8
Input Signal TTL
Output Signal ECL
Output Type Inverted
Temperature Range - Operating 0°C ~ 75°C (TA)
Mounting SMD (SMT)
Package / Case 24-SOIC (0.295", 7.50mm Width)
Supplier Device Package 24-SOIC
Base Product Number SN10K
Other Names SN10KHT5542DWR,2156-SN10KHT5542DW-TI,TEXTISSN10KHT5542DW
Standard Package 75
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1256084-SN10KHT5542DW
Ultra Librarian 3D Model Ultra Librarian SN10KHT5542DW CAD Model

Description

The SN10KHT5542DW is a cutting-edge integrated circuit produced by Texas Instruments, renowned for their innovation in semiconductor technology. This product is part of the high-speed logic gate family, designed to meet the needs of modern digital systems that require quick switching and high performance.

Key Features

  • High-Speed Performance: The SN10KHT5542DW boasts exceptional speed, making it ideal for high-frequency signal processing applications.
  • Low Power Consumption: Despite its fast operation, this IC is engineered to consume minimal power, contributing to energy-efficient designs.
  • Dual Supply Voltage: It operates with a flexible dual supply voltage range, accommodating various system requirements.
  • Robust Output Drive: The device features a strong output drive capability, ensuring reliable signal transmission even in demanding conditions.
  • Wide Operating Temperature Range: Suitable for industrial applications, it can operate over a broad temperature range.

Applications

The versatility of the SN10KHT5542DW makes it suitable for a wide array of applications. It is commonly used in:

  • High-speed data acquisition systems
  • Telecommunications infrastructure
  • Server and networking equipment
  • Signal processing units
  • Automotive electronics and advanced driver-assistance systems (ADAS)

Quality and Reliability

Texas Instruments is committed to delivering high-quality products that adhere to stringent industry standards. The SN10KHT5542DW is no exception, undergoing rigorous testing procedures to ensure reliability and performance in the field. This product is available in a DW package, which is designed for optimal thermal performance and space-saving on printed circuit boards.

Technical Specifications

Parameter Value
Logic Type High-Speed Gate
Supply Voltage Range Dual Supply
Operating Temperature -40°C to +85°C
Package Type DW (SOIC)
Mounting Type Surface Mount

For detailed specifications and application support, visit the Texas Instruments website or contact their customer service for personalized assistance.

You May Also Be Interested in

Texas Instruments
TXS0104EQWBQARQ1
Lowest to $2.9105
Nexperia USA Inc.
ANALOG & LOGIC
Lowest to $23.4587
Nexperia USA Inc.
IC TRANSLTR BIDIRECTIONAL 8VSSOP
Lowest to $2.9105
SG Micro Corp
UTQFN-12L(1.8x1.8) Translators, Level Shifters RoHS
Lowest to $0.4948
Texas Instruments
IC TRANSLATOR BIDIR 16WQFN T&R
Lowest to $1.4553
Nexperia USA Inc.
IC TRANSLATR TXRX 3.6V 16DHVQFN / Translation Transceiver 2 Element 4 Bit per Element 3-State Output 16-DHVQFN (2.5x3.5)
Lowest to $0.7446
Nexperia USA Inc.
IC CLOCK FANOUT/BUFFER 10TSSOP / Clock Fanout Buffer (Distribution) IC 1:4 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Need more? Email Us
ON Semiconductor
IC TRNSLTR BIDIRECTIONAL 8UDFN
Need more? Email Us
IDT, Integrated Device Technology Inc
IC BUS TRANSCVR 3-ST 8B 24TSSOP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess