EN
  • EN
  • DE

SN105117BPZG4

Part No SN105117BPZG4
Manufacturer Texas Instruments
Catalog OEM Parts ( S )
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1094660-SN105117BPZG4
Categories OEM Parts( S )
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SN105117BPZG4 CAD Model

Description

The SN105117BPZG4 is a high-performance integrated circuit from Texas Instruments, renowned for its robust design and versatility. This particular product is part of the SN family, which is known for its reliability in various electronic applications. The SN105117BPZG4 is designed to cater to the demanding needs of modern electronics, providing a solution that is both efficient and effective.

Key Features

  • High Precision: The SN105117BPZG4 offers precise control and accuracy, making it an ideal choice for applications where precision is paramount.
  • Low Power Consumption: Designed with energy efficiency in mind, this IC consumes minimal power, making it suitable for battery-powered devices and applications with strict power requirements.
  • Robust Performance: Texas Instruments' commitment to quality ensures that the SN105117BPZG4 operates reliably under a wide range of conditions and temperatures.
  • Flexibility: The IC is versatile and can be used in a variety of applications, from industrial to consumer electronics, thanks to its adaptable design.

Applications

The SN105117BPZG4 is utilized in a diverse array of applications. Its precision and reliability make it well-suited for:

  • Automotive systems
  • Communication equipment
  • Data acquisition systems
  • Industrial control modules
  • Portable and battery-powered devices

Technical Specifications

The SN105117BPZG4 is built with the following technical specifications:

  • Package/Case: MicroStar Junior™ BGA
  • Operating Temperature Range: Specified by the manufacturer
  • Mounting Type: Surface Mount
  • RoHS: Compliant with RoHS standards

Quality and Support

As with all Texas Instruments products, the SN105117BPZG4 is backed by comprehensive technical support and documentation. Customers can access a wealth of resources, including datasheets, reference designs, and application notes to facilitate the integration of this IC into their projects. Additionally, Texas Instruments' global support team is available to assist with any technical queries or challenges that may arise.

You May Also Be Interested in

Fairchild/ON Semiconductor
Need more? Email Us
Level One
Need more? Email Us
GOOD-ARK Electronics
Small Signal and Power MOSFETs, Polarity: N-Ch, Single Configuration VDS: 30V; VGS(±): 20V TO-220
Need more? Email Us
STMicroelectronics
ST10F269-BQ3 St
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
Chilisin
SSL0804 2, 2UH 6100MA 20% Wwt
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
JST Sales America Inc.
Terminal Socket, 28-22 AWG, OD1.2-1.9MM, Tin
Lowest to $0.0067

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess