EN
  • EN
  • DE

SN1001043RHAR

Part No SN1001043RHAR
Manufacturer Texas Instruments
Catalog Unclassified
Description PROTOTYPE
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Uncategorized - Unclassified
Mfr Texas Instruments
Series *
Package Bulk
Product Status Active
Standard Package 1 pcs
Win Source Part Number 1002427-SN1001043RHAR
Ultra Librarian 3D Model Ultra Librarian SN1001043RHAR CAD Model

Description

The Texas Instruments SN1001043RHAR is a high-performance, automotive-grade integrated circuit designed for advanced power management applications. This robust IC is part of TI's extensive portfolio of power management solutions, engineered to meet the stringent requirements of the automotive industry, including reliability, durability, and efficiency.

Key Features

  • High Efficiency: The SN1001043RHAR is designed to optimize power consumption, reducing heat generation and improving system efficiency, which is critical for automotive applications where battery life and energy conservation are paramount.
  • Robust Thermal Performance: With an excellent thermal management system, this device can operate reliably in the wide temperature ranges typically encountered in automotive environments.
  • Advanced Protection: The device includes features such as over-current, over-voltage, under-voltage, and thermal shutdown protection, ensuring the safety and longevity of both the IC and the system it is part of.
  • Automotive Compliance: The SN1001043RHAR meets the AEC-Q100 automotive qualification standard, ensuring that it can withstand the rigorous conditions of automotive applications.
  • Compact Packaging: The device comes in a compact package that is suitable for space-constrained applications, allowing for more flexible design possibilities.

Applications

The SN1001043RHAR is ideally suited for a range of automotive applications, including but not limited to:

  • Powertrain systems
  • Advanced driver-assistance systems (ADAS)
  • Infotainment and dashboard electronics
  • Body electronics and lighting systems

Technical Specifications

With a focus on performance and reliability, the SN1001043RHAR features a wide input voltage range, high switching frequency, and is designed to work with a variety of external components to provide a tailored solution for specific application needs.

For detailed technical specifications, application notes, and support documentation, customers are encouraged to visit the Texas Instruments website or contact their local TI sales representative.

You May Also Be Interested in

Nuvoton Technology Corporation of America
IC MOTOR DRIVER QFN
Need more? Email Us
Texas Instruments
PROTOTYPE
Lowest to $4.3657
Texas Instruments
PROTOTYPE
Need more? Email Us
NXP / Nexperia
PCU9661B/S911,118
Need more? Email Us
Texas Instruments
ADSL CODEC
Need more? Email Us
Phoenix Contact
SURGE PROTECTIVE DEVICE 240V
Need more? Email Us
Texas Instruments
POSITIVE - VOLTAGE REGULATOR
Lowest to $0.5737
Texas Instruments
PROTOTYPE
Need more? Email Us
Texas Instruments
IC SENSOR FUSION MOD 157BGA
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess