EN
  • EN
  • DE

SN0502004A2

Part No SN0502004A2
Manufacturer Texas Instruments
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 330036-SN0502004A2
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SN0502004A2 CAD Model

Description

The SN0502004A2 is a highly sophisticated and advanced product from the renowned manufacturer, Texas Instruments.

  • Type: Digital signal processor (DSP).
  • Function: Designed to deliver unmatched performance and speed for a wide range of applications.
  • Design: Designed using a state-of-the-art manufacturing process that ensures high speed and efficient operation.
  • Operating Frequency: Operates at a high frequency, which allows it to handle complex signal processing tasks with ease.
  • Memory: Comes with a large memory capacity, which is essential for storing and processing large amounts of data.
  • Suitable for: High-end applications such as digital media processing, telecommunications, and advanced control applications.
  • Key Feature: Low power consumption.
  • Efficiency: Designed to consume minimal power, making it an energy-efficient choice for various applications.
  • Importance: Important in today's world, where there is a growing emphasis on energy efficiency and sustainability.
  • Robust Design: Designed to withstand harsh operating conditions and deliver consistent performance over a long period of time.
  • User Friendly: User-friendly, with a straightforward interface that makes it easy to use.
  • Compatibility: Compatible with various software and hardware platforms, which adds to its versatility.

You May Also Be Interested in

Semtech Corporation
Need more? Email Us
Semtech Corporation
Lowest to $0.9794
Freescale Semiconductor - NXP
Lowest to $135.3384
Semtech Corporation
Need more? Email Us
Semtech Corporation
Lowest to $13.0434
Semtech Corporation
DUAL LINEAR CONTROLLER
Need more? Email Us
Fuji Electric
Lowest to $6.5223
Silan
Lowest to $0.1964
SII Semiconductor Corporation
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess