EN
  • EN
  • DE

SM72480SD-125/NOPB

Part No SM72480SD-125/NOPB
Manufacturer Texas Instruments
Catalog Temperature Sensors - Thermostats - Solid State
Description IC TEMP SWITCH & SENSOR 6WSON / Temp Sensor Analog 6-Pin WSON EP T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors, Transducers
Manufacturer Texas Instruments
Series SolarMagic
Packaging Reel package
Trip Temperature Threshold Hot
Switching Temperature 125°C
Accuracy ±2.2°C
Current - Output (Maximum) 7mA
Output Type Open Drain, Push-Pull
Output Active High, Active Low
Output Function OverTemp, /OverTemp
Selectable Hysteresis No
Operating Supply Voltage 1.6 V ~ 5.5 V
Operating Supply Current 8μA
Operating Temperature Range -50°C ~ 150°C
Mounting SMD
Package 6-WDFN Exposed Pad
Manufacturer Package 6-WSON (2.2x2.5)
Win Source Part Number 794570-SM72480SD-125/NOPB
Popularity Medium
Supply and Demand Status Balance
Family Name SM72480
Introduction Date February 25, 2011
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian SM72480SD-125/NOPB CAD Model

Description

Product Overview: SM72480SD-125/NOPB

The SM72480SD-125/NOPB is a high-performance temperature sensor manufactured by Texas Instruments, designed for precise temperature measurement and control in a wide range of applications. This robust sensor is an ideal solution for systems that require reliable and accurate temperature monitoring, such as industrial equipment, consumer electronics, and automotive systems.

Key Features

  • Accuracy: The SM72480SD-125/NOPB boasts an impressive accuracy level, ensuring precise temperature readings that are critical for maintaining system stability and performance.
  • Temperature Range: This sensor operates over a broad temperature range, making it versatile for use in environments with varying thermal conditions.
  • Low Power Consumption: Designed with energy efficiency in mind, the device consumes minimal power, which is essential for battery-powered applications.
  • Analog Output: It features an analog output that provides a linear relationship between temperature and voltage, facilitating easy integration with analog-to-digital converters and microcontrollers.
  • Small Form Factor: The compact size of the SM72480SD-125/NOPB allows for easy incorporation into space-constrained designs without sacrificing performance.
  • Robustness: Texas Instruments' commitment to quality ensures that this sensor is robust and reliable, capable of withstanding harsh operating conditions.

Applications

The versatility of the SM72480SD-125/NOPB makes it suitable for a diverse array of applications, including:

  • Industrial control systems
  • Environmental monitoring
  • Automotive engine control units
  • Consumer electronics temperature regulation
  • Medical devices
  • Data center thermal management

Product Specifications

The SM72480SD-125/NOPB is available in a surface-mount package that is easy to handle in automated manufacturing processes. It is also characterized for operation from -55°C to +150°C, providing reliable performance in extreme conditions. The device's linear voltage output simplifies interfacing with readout or control circuitry, while its low power consumption enhances system efficiency.

With its combination of precision, low power, and compact size, the SM72480SD-125/NOPB temperature sensor from Texas Instruments is an excellent choice for designers looking to incorporate accurate temperature sensing into their applications.

You May Also Be Interested in

Microchip Technology
Ultra Small Temperature Switches with Pin Selectable Hysteresis
Lowest to $9.4698
Analog Devices Inc.
THERMOSTAT PROG ACT HIGH 8SOIC
Lowest to $5.7122
Maxim Integrated
Low-Cost, 2.7V to 5.5V, Analog Temperature Sensor Switches in a SOT23
Need more? Email Us
Maxim Integrated
Lowest to $1.8619
Texas Instruments
THERMOSTAT PROG OPEN COL 8TSSOP
Lowest to $6.2728
Rohm Semiconductor
THERMOSTAT 70DEGC ACT LOW HVSOF5
Lowest to $0.7281
Texas Instruments
THERMOSTAT 125DEGC OPN DRN 6WSON
Lowest to $1.1605
Texas Instruments
THERMOSTAT PROG ACT HI/LO 8TSSOP
Lowest to $3.3318
Microchip Technology
Ultra Small Temperature Switches with Pin Selectable Hysteresis
Lowest to $9.0979

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049

Pricing & Ordering

Quantity Unit Price Ext. Price
24+ $2.1119 $50.6856
58+ $1.7329 $100.5082
90+ $1.6787 $151.0830
124+ $1.6246 $201.4504
160+ $1.5704 $251.2640
214+ $1.4080 $301.3120
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,320 pieces
MOQ: 24 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess