EN
  • EN
  • DE

SM32C6416TBGLZI1EP

Part No SM32C6416TBGLZI1EP
Manufacturer Texas Instruments
Catalog Embedded - DSP (Digital Signal Processors)
Description IC DSP FIXED-POINT 532-FCBGA / DSP Fixed-Point 32bit 1GHz 8000MIPS 532-Pin FCBGA Tube
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series TMS320C6414T/15T/16T
Packaging Tube
Type Fixed Point
Interface Host Interface, McBSP, PCI, UTOPIA
Clock Rate 1GHz
Non-Volatile Memory External
On-Chip RAM 1.03MB
Voltage - I/O 3.30V
Voltage - Core 1.25V
Operating Temperature Range -40°C ~ 85°C (TC)
Mounting SMD
Package 532-BFBGA, FCBGA
Manufacturer Package 532-FCBGA (23x23)
Win Source Part Number 794555-SM32C6416TBGLZI1EP
Popularity Medium
Supply and Demand Status Limited
Family Name SM32C6416T
ECCN 3A991.a.2
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian SM32C6416TBGLZI1EP CAD Model

Description

Product Overview: SM32C6416TBGLZI1EP from Texas Instruments

The SM32C6416TBGLZI1EP is a high-performance signal processor from Texas Instruments (TI) that is specifically designed for industrial and mission-critical applications. This processor is part of TI's TMS320C6000 DSP (digital signal processor) platform, which is renowned for its high-speed data processing capabilities and efficient power consumption.

Key Features

  • High Processing Power: At the core of the SM32C6416TBGLZI1EP is a fixed-point DSP that can run at a clock speed of up to 1 GHz, providing the computational power necessary for intensive signal processing tasks.
  • Enhanced Memory: The processor comes with integrated memory controllers that support a wide range of external memories, including DDR2, DDR3, and mDDR, ensuring ample and flexible storage options for complex applications.
  • Robust Peripheral Set: Equipped with a variety of peripherals, this DSP supports high-speed data I/O, including Ethernet MAC, USB 2.0, PCIe, and McASP (Multichannel Audio Serial Port), allowing for versatile connectivity and communication.
  • Advanced Security: With security being a critical factor, the SM32C6416TBGLZI1EP includes secure boot and cryptographic accelerators to ensure data integrity and protection against unauthorized access.

Applications

The versatility and power of the SM32C6416TBGLZI1EP make it suitable for a range of applications, such as:

  • Industrial automation and control systems
  • Medical imaging and diagnostic equipment
  • Telecommunications infrastructure
  • High-end audio processing
  • Defense and aerospace systems where enhanced product lifespan and reliability are required

Quality and Reliability

As an 'EP' (Enhanced Product) version, the SM32C6416TBGLZI1EP is manufactured to meet higher standards of quality and reliability. It is designed to operate in extended temperature ranges and is subjected to additional testing and qualification processes, making it an ideal choice for applications where failure is not an option.

In conclusion, the SM32C6416TBGLZI1EP from Texas Instruments is a powerful and reliable DSP that offers a comprehensive set of features to meet the demands of high-performance, mission-critical applications across various industries.

You May Also Be Interested in

Analog Devices Inc.
IC DSP LP 512KB L2SR 184BGA
Need more? Email Us
Texas Instruments
IC DSP FIX/FLOAT POINT 841FCBGA
Need more? Email Us
Analog Devices Inc.
IC DSP LP 512KB L2SR 88LFCSP
Need more? Email Us
Analog Devices Inc.
IC DSP CTLR 16BIT 400MHZ 160-CSP
Need more? Email Us
Analog Devices Inc.
IC DSP LP 256KB L2SR 184BGA
Need more? Email Us
Texas Instruments
IC DSP FIXED PT 160 MIPS 144-BGA
Lowest to $99.7204
Analog Devices Inc.
IC DSP 16BIT 533MHZ 289CSBGA
Need more? Email Us
Analog Devices Inc.
IC DSP BLACKFIN 400MHZ 400CSBGA
Lowest to $363.6364
Analog Devices Inc.
IC DSP 16/32B 300MHZ LP 176LQFP
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess