EN
  • EN
  • DE

SM320LF2407APGEMEP

Part No SM320LF2407APGEMEP
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 64KB FLASH 144LQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr Texas Instruments
Series C2000™ C24x 16-Bit
Package Tray
Product Status Active
Programmable Not Verified
Core Processor C2xx DSP
Core Size 16-Bit
Speed 40MHz
Connectivity CANbus, EBI/EMI, SCI, SPI, UART/USART
Peripherals POR, PWM, WDT
Number of I/O 41
Program Memory Size 64KB (32K x 16)
Program Memory Type FLASH
RAM Size 5K x 8
Voltage - Supply (Vcc/Vdd) 3V ~ 3.6V
Data Converters A/D 16x10b
Oscillator Type Internal
Temperature Range - Operating -55°C ~ 125°C (TA)
Mounting Type Surface Mount
Package / Case 144-LQFP
Supplier Device Package 144-LQFP (20x20)
Base Product Number SM320LF2407
Standard Package 60 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A001A2C
HTSUS 8542.31.0001
Win Source Part Number 668173-SM320LF2407APGEMEP
Ultra Librarian 3D Model Ultra Librarian SM320LF2407APGEMEP CAD Model

Description

Product Overview: SM320LF2407APGEMEP - Texas Instruments

The SM320LF2407APGEMEP is a high-performance digital signal processor (DSP) from Texas Instruments, designed for robust industrial applications that demand reliable and efficient processing capabilities. This advanced DSP is part of the TMS320F240x series, which is renowned for its exceptional performance in motor control, digital power conversion, and intelligent sensing applications.

Key Features

  • High-Speed DSP Core: At the heart of the SM320LF2407APGEMEP is a 32-bit fixed-point DSP core that can operate at speeds up to 40 MIPS (million instructions per second), making it a powerhouse for computationally intensive tasks.
  • Memory: The device comes equipped with an integrated memory system that includes 16KB of RAM and 128KB of flash memory, providing ample space for code and data storage.
  • Peripheral Integration: A rich set of peripherals enhances the functionality of the DSP, including a multi-channel ADC, PWM outputs, capture inputs, and a host of communication interfaces like SCI (UART), SPI, and CAN for easy integration into a variety of systems.
  • Enhanced Control Peripherals: The DSP features advanced peripherals tailored for control applications, such as event managers for time-critical control operations and a quadrature encoder pulse (QEP) circuit for precise motor shaft positioning.
  • Robust Design: Engineered for enhanced reliability, the SM320LF2407APGEMEP is designed to meet the stringent requirements of industrial environments, offering extended temperature range and a robust package that withstands harsh conditions.

Applications

The versatility of the SM320LF2407APGEMEP makes it suitable for a wide array of applications, particularly where precise control and high-speed processing are paramount. It is ideal for:

  • Advanced motor control systems, such as those used in electric vehicles and industrial machinery
  • Digital power supplies and converters, ensuring efficient energy management
  • Intelligent sensor processing for real-time monitoring and decision-making
  • Other industrial control systems requiring high reliability and performance

With its combination of speed, memory, and peripherals, the SM320LF2407APGEMEP from Texas Instruments is a compelling choice for designers who require a DSP that can deliver superior performance in demanding industrial applications.

You May Also Be Interested in

Microchip Technology
IC MCU 16/32BIT 32KB FLASH 64QFN
Lowest to $6.9300
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Lowest to $87.4012
Microchip Technology
IC MCU 16/32B 512KB FLASH 144BGA
Lowest to $28.2220
Microchip Technology
IC MCU 32BIT 128KB FLASH 64QFN
Lowest to $10.1973
Microchip Technology
IC MCU 8BIT 8KB FLASH 44PLCC
Need more? Email Us
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Need more? Email Us
Microchip Technology
IC MCU 8BIT 64KB FLASH 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 16/32BIT 256KB FLSH 64QFN
Lowest to $16.5541
Microchip Technology
32-BIT, FLASH, RISC ARM9 CPU
Lowest to $28.6764

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $41.7338 $83.4676
3+ $34.2432 $102.7296
5+ $33.1731 $165.8655
7+ $32.1030 $224.7210
9+ $31.0329 $279.2961
11+ $27.8226 $306.0486
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess