EN
  • EN
  • DE

SM320F2812PGFMEPG4

Part No SM320F2812PGFMEPG4
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 256KB FLASH 176LQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr Texas Instruments
Series C2000™ C28x Fixed-Point
Package Tray
Product Status Discontinued
Programmable Not Verified
Core Processor C28x
Core Size 32-Bit Single-Core
Speed 150MHz
Connectivity CANbus, EBI/EMI, McBSP, SCI, SPI, UART/USART
Peripherals DMA, POR, PWM, WDT
Number of I/O 56
Program Memory Size 256KB (128K x 16)
Program Memory Type FLASH
RAM Size 18K x 16
Voltage - Supply (Vcc/Vdd) 1.81V ~ 2V
Data Converters A/D 16x12b
Oscillator Type Internal
Temperature Range - Operating -55°C ~ 125°C (TA)
Mounting Type Surface Mount
Package / Case 176-LQFP
Supplier Device Package 176-LQFP (24x24)
Base Product Number SM320F2812
Standard Package 40 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A001A2C
HTSUS 8542.31.0001
Win Source Part Number 668169-SM320F2812PGFMEPG4
Ultra Librarian 3D Model Ultra Librarian SM320F2812PGFMEPG4 CAD Model

Description

The SM320F2812PGFMEPG4 is a high-performance 32-bit digital signal processor (DSP) from Texas Instruments (TI), designed for a wide range of applications that require advanced control algorithms and high computational performance. This product is part of the TMS320F2812 series, which is well-known for its robustness, reliability, and innovative features tailored to industrial control, motor control, power conversion, and sensor processing tasks.

Key Features

  • High-Performance Processing: At the heart of the SM320F2812PGFMEPG4 is a 32-bit fixed-point DSP core that can operate at a frequency of up to 150 MHz, delivering up to 150 million instructions per second (MIPS). This performance level is suitable for computationally intensive applications, enabling real-time processing and control.
  • Integrated Memory: The device comes equipped with 128KB of Flash memory and 18KB of RAM, allowing for efficient program storage and data handling without the need for external memory components.
  • Enhanced Peripherals: A variety of on-chip peripherals are integrated to support diverse application needs, including a 12-bit analog-to-digital converter (ADC), multiple PWM outputs, capture inputs, serial communication interfaces (SCI, SPI, CAN), and a high-speed parallel interface.
  • Advanced Motor Control: With features like PWM outputs with programmable dead-band and high-resolution timers, the SM320F2812PGFMEPG4 is optimized for sophisticated motor control algorithms, enabling precise control of various motor types.
  • Robust Design: The DSP is designed to operate in harsh environments and is characterized by an extended temperature range, making it suitable for industrial applications.
  • JTAG Interface: For ease of debugging and programming, the device includes a JTAG interface that complies with the IEEE 1149.1 standard.

Applications

The versatility of the SM320F2812PGFMEPG4 makes it an ideal choice for a variety of applications, including:

  • Advanced motor drives and servo controllers
  • Renewable energy systems such as solar inverters and wind turbine controllers
  • Power supplies and converters
  • Industrial automation and robotics
  • Automotive control systems

With its combination of processing power, integrated memory, and extensive peripheral set, the Texas Instruments SM320F2812PGFMEPG4 DSP provides a scalable and efficient solution for complex control applications that require high-speed and precise digital signal processing capabilities.

You May Also Be Interested in

Allwinner Technology Co., Ltd.
TFBGA-412 Microcontrollers RoHS
Lowest to $12.2530
Raspberry Pi
QFN-60-EP(7x7) Microcontrollers RoHS
Lowest to $1.7594
Infineon Technologies
32 Bit 300MHz LFBGA-292 Microcontrollers RoHS
Lowest to $33.4702
Xiaohua Semiconductor Co., Ltd.
ARM Cortex-M0+ 32MHz 16 TSSOP-20 Microcontrollers RoHS
Lowest to $0.2933
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
Infineon Technologies
ARM Cortex-M Series 40MHz 10 VQFN-48-EP(7x7) Microcontrollers RoHS
Lowest to $6.4030
Realtek
51 Family 8 Bit LQFP-156 Microcontrollers RoHS
Lowest to $8.7314
CHINA KEY SYSTEM & INTEGRATED CIRCUIT CO., LTD. (CKS)
ARM Cortex-M3 32 Bit 72MHz 37 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $1.0850
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $76.5218 $76.5218
2+ $74.1305 $148.2610
3+ $71.7392 $215.2176
4+ $69.3479 $277.3916
5+ $62.1740 $310.8700
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,050 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess