EN
  • EN
  • DE

SM320C6424GDUQ6EP

Part No SM320C6424GDUQ6EP
Manufacturer Texas Instruments
Catalog Embedded - DSP (Digital Signal Processors)
Description FIXED-POINT DIGITAL SIGNAL PROCESSOR
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series TMS320C642x
Packaging Tray
Type Fixed Point
Interface HPI, I2C, McASP, McBSP, UART, 10/100 Ethernet MAC
Clock Rate 600MHz
Non-Volatile Memory ROM (64 kB)
On-Chip RAM 240kB
Voltage - I/O 1.8V, 3.3V
Voltage - Core 1.20V
Operating Temperature Range -40°C ~ 125°C (TJ)
Mounting SMD
Package 376-BBGA Exposed Pad
Manufacturer Package 376-BGA (23x23)
Win Source Part Number 1250849-SM320C6424GDUQ6EP
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name SM320C6424-EP
Introduction Date June 01, 2009
ECCN 3A991.a.2
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian SM320C6424GDUQ6EP CAD Model

Description

Product Overview: SM320C6424GDUQ6EP from Texas Instruments

The SM320C6424GDUQ6EP is a high-performance digital signal processor (DSP) from Texas Instruments, designed for demanding applications that require intense mathematical computations and signal processing capabilities. This robust DSP is part of the TMS320C6000 DSP platform, which is renowned for its high efficiency and speed, making it an ideal choice for industrial, automotive, and aerospace applications where reliability and performance are critical.

Key Features:

  • High-Speed Performance: The SM320C6424GDUQ6EP operates at a frequency of up to 600 MHz, providing the computational power needed to handle complex algorithms and signal processing tasks with ease.
  • Advanced Architecture: Equipped with the VelociTI.2™ architecture, this DSP offers increased parallelism and throughput, allowing for faster data processing and improved system performance.
  • Large Integrated Memory: With an integrated 1MB Level 2 (L2) cache, this device ensures quick access to frequently used data, significantly reducing latency and improving overall system responsiveness.
  • Enhanced Peripheral Set: The DSP includes a rich set of peripherals such as a multi-channel buffered serial port (McBSP), Inter-Integrated Circuit (I2C) Bus, and Host-Port Interface (HPI), providing versatile connectivity options for various system requirements.
  • Robustness: As an 'EP' product, this DSP is characterized for enhanced low-temperature operation, making it suitable for extended temperature applications.

Applications:

The versatility and power of the SM320C6424GDUQ6EP make it well-suited for a wide range of applications, including:

  • Telecommunications infrastructure
  • Medical imaging systems
  • Professional audio equipment
  • Automotive driver assistance systems
  • Industrial control systems
  • Mission-critical aerospace and defense systems

The SM320C6424GDUQ6EP from Texas Instruments is a testament to the company's commitment to providing cutting-edge technology that empowers industries to develop innovative solutions. With its exceptional performance, integrated features, and robustness, this DSP is engineered to meet the stringent requirements of modern high-performance systems.

You May Also Be Interested in

NXP / Nexperia
IC DSP CAR RADIO 80QFP
Need more? Email Us
Texas Instruments
TMS320 - DIGITAL SIGNAL PROCESSO /
Need more? Email Us
Analog Devices Inc.
IC DSP CTRLR 349CSBGA
Need more? Email Us
Texas Instruments
Need more? Email Us
Analog Devices Inc.
SHARC WITH 5 MB ON CHIP RAM 400M
Lowest to $47.4782
Analog Devices Inc.
IC DSP 32BIT 266MHZ 208LQFP
Need more? Email Us
Texas Instruments
IC DGTL SIGNL PROCESSOR 144-BGA
Lowest to $51.8060
Texas Instruments
IC DSP FLOATING POINT
Lowest to $33.5244
Cirrus Logic Inc.
IC AUDIO SOC SGL 32BIT 100LQFP
Lowest to $15.1270

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess